The Rits Conn.hdr Assy 6P from TE Connectivity is a 6-position connector designed for use in sensor-to-terminal applications, adhering to the e-CON standard developed in Japan. It features a current rating of up to 3 A and a voltage rating of 32 V DC, making it suitable for various electrical connections. The connector accommodates wire sizes ranging from 0.1 to 0.5 mm² (27 to 20 AWG) and has an outside diameter of 0.6 to 1.6 mm. This connector utilizes a Chisel Press Contact technology, which enhances contact reliability by providing a larger contact area and higher retention force compared to traditional insulation displacement connectors. The design includes a locking lever that ensures secure connections and prevents accidental disconnections. The housing materials are compliant with UL 94V-0 standards, and the product is recognized by UL to meet US and Canadian standards. The Rits Conn.hdr Assy 6P is noted for its ease of termination, allowing for connections without the need for specialized tools, thus reducing operational costs significantly. It is also RoHS compliant, ensuring it meets environmental standards.
"6 Position Header Connector 0.079"" (2.00mm) Through Hole Gold"
RITS CONN.HDR ASSY 6P
CONN HDR 6POS 0.079 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29169-ND | 11R2827 | 1473565-6 |
| Product Name | Headers, Receptacles, Female Sockets | Rits Conn.hdr Assy 6P Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 32 volts | 32 volts |