3A 3P Right Angle SMT Wire-to-Board Connector, Gold Product overview: 1565994-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1565994-3 can be used for catalog matching and distributor lookup.
"3 Position Header Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"3 Position Header Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"3 Position Header Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
Electronic Component
CONN HDR 3POS 0.079 GOLD SMD R/A
RITS HDR ASSY R/A SMT TYPE 3P
WTB CONN, R/A RCPT, 3POS, 1ROW, 2MM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1565994-3 | A29174DKR-ND | 1565994-3 | 1565994-3 | 21R4316 |
| Product Name | 3A Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Rits Hdr Assy R/a Smt Type 3P Te Connectivity | |
| Gender | Male / Plug | ||||
| Termination | SMD/SMT | Solder | |||
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |