ERNI Electronics Inc. Rectangular Connectors - 154807 154807

Description
Manufacturer: ERNI Electronics Win Source Part Number: 854037-154807 Series: SMC Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-154807CT, 2684-154807DKR, 2684-154807TR
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 854037-154807 Series: SMC Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-154807CT, 2684-154807DKR, 2684-154807TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 154807 - 854037-154807 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 154807
854037-154807
Rectangular Connectors - 154807 854037-154807
Manufacturer: ERNI Electronics Win Source Part Number: 854037-154807 Series: SMC Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-154807CT, 2684-154807DKR, 2684-154807TR

Manufacturer: ERNI Electronics
Win Source Part Number: 854037-154807
Series: SMC
Features: Position Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 280
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-154807CT, 2684-154807DKR, 2684-154807TR

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-154807
SMD Electronic Connector 316-154807
Conn Socket Strip F 50 POS 1.27mm Solder ST Top Entry SMD T/R Product overview: 154807 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-154807 can be used for catalog matching and distributor lookup.

Conn Socket Strip F 50 POS 1.27mm Solder ST Top Entry SMD T/R Product overview: 154807 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-154807 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 854037-154807 316-154807
Product Name Rectangular Connectors - 154807 SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Mini Receptacle - 888N-M4AFE1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details