Lumberg, Inc. Phone Conn, Stereo, Jack, 4Pos, Chassis; No. Of Contacts Lumberg 1503 19

Description
PHONE CONN, STEREO, JACK, 4POS, CHASSIS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product RoHS Compliant: Yes
Datasheet
Description
PHONE CONN, STEREO, JACK, 4POS, CHASSIS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Conn, Stereo, Jack, 4Pos, Chassis; No. Of Contacts Lumberg - 05AC9670 - Newark, An Avnet Company
Chicago, IL, United States
Phone Conn, Stereo, Jack, 4Pos, Chassis; No. Of Contacts Lumberg
05AC9670
Phone Conn, Stereo, Jack, 4Pos, Chassis; No. Of Contacts Lumberg 05AC9670
PHONE CONN, STEREO, JACK, 4POS, CHASSIS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product RoHS Compliant: Yes

PHONE CONN, STEREO, JACK, 4POS, CHASSIS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC9670
Product Name Phone Conn, Stereo, Jack, 4Pos, Chassis; No. Of Contacts Lumberg
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details