DIN CHASSIS SOCKET PCB MOUNT 6P
DIN CONNECTOR, RCPT, 6POS, CHASSIS; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Chassis Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:-; Product RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1248883 | 5405-010506-ND | 05AC9632 |
| Product Name | DIN Connectors | Circular Connector Assemblies | Din Connector, Rcpt, 6Pos, Chassis; No. Of Contacts Lumberg |
| Gender | Male / Plug; Female / Jack | Female / Jack | |
| Termination | Solder | Through Hole Right Angle | |
| Mounting | Pcb mount | Panel Mount, Right Angle | Chassis Mount |
| Number of Contacts | 6 # |