TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1586019-6

Description
Body Features Primary Product Color : White Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 16 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Multiple Contact Types : With Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 34.8 MM  [1.37 INCH ] Connector Width : 20 MM  [.787 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 16 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Multiple Contact Types : With Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 34.8 MM  [1.37 INCH ] Connector Width : 20 MM  [.787 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1586019-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1586019-6
Rectangular Wire & Cable Connectors & Housings 1-1586019-6
Body Features Primary Product Color : White Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 16 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Multiple Contact Types : With Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 34.8 MM  [1.37 INCH ] Connector Width : 20 MM  [.787 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Insertion Force (NEWT) : 15
  • Number of Positions : 16
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle
  • Multiple Contact Types : With

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ]
  • Connector Height : 11.8 MM  [.464 INCH ]
  • Connector Length : 34.8 MM  [1.37 INCH ]
  • Connector Width : 20 MM  [.787 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A111935-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A111935-ND
Rectangular Connector Housings A111935-ND
"16 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"

"16 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365893-1-1586019-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365893-1-1586019-6
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365893-1-1586019-6
Win Source Part Number: 1365893-1-1586019-6 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: VAL-U-LOK Package: Bulk Product Status: Active Base Product Number: 1586019 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 16 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.165" (4.20mm) Row Spacing: 0.165" (4.20mm)

Win Source Part Number: 1365893-1-1586019-6
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: VAL-U-LOK
Package: Bulk
Product Status: Active
Base Product Number: 1586019
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 16
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.165" (4.20mm)
Row Spacing: 0.165" (4.20mm)

Buy Now Datasheet
Singapore, Singapore
9A 600V Electronic Connector
340-1-1586019-6
9A 600V Electronic Connector 340-1-1586019-6
16 Pos Female Crimp Wire Housing, 4.2mm Pitch, 9A, 600V Product overview: 1-1586019-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1586019-6 can be used for catalog matching and distributor lookup.

16 Pos Female Crimp Wire Housing, 4.2mm Pitch, 9A, 600V Product overview: 1-1586019-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1586019-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
16P Rcpt Val-U-Lok V0 Rohs Compliant Amp - Te Connectivity - 09H6588 - Newark, An Avnet Company
Chicago, IL, United States
16P Rcpt Val-U-Lok V0 Rohs Compliant Amp - Te Connectivity
09H6588
16P Rcpt Val-U-Lok V0 Rohs Compliant Amp - Te Connectivity 09H6588
16P RCPT VAL-U-LOK V0 ROHS COMPLIANT: YES

16P RCPT VAL-U-LOK V0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
16P Rcpt Val-U-Lok V0 Rohs Compliant Amp - Te Connectivity - 40AJ9345 - Newark, An Avnet Company
Chicago, IL, United States
16P Rcpt Val-U-Lok V0 Rohs Compliant Amp - Te Connectivity
40AJ9345
16P Rcpt Val-U-Lok V0 Rohs Compliant Amp - Te Connectivity 40AJ9345
16P RCPT VAL-U-LOK V0 ROHS COMPLIANT: YES

16P RCPT VAL-U-LOK V0 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1586019-6 A111935-ND 1365893-1-1586019-6 340-1-1586019-6 09H6588
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 9A 600V Electronic Connector 16P Rcpt Val-U-Lok V0 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1010-058-1206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Male Pins - A28574-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Headers, Male Pins - A28675-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers