DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
40
50
60
70
80
90
96
97
98
99
100
101
102
103
104
105
106
107
108
110
120
130
140
150
160
173
| Product Name | Notes |
|---|---|
| 32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-15 | |
| 32.4V Clamp 15.7A Ipp Tvs Diode Through Hole DO-15 | |
| 32.4V Clamp 15.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 35.5V Clamp 14.1A Ipp Tvs Diode Through Hole DO-15 | |
| 35.5V Clamp 14.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 35.5V Clamp 14.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 35.8V Clamp 14A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 37.28V Clamp 14.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 38.9V Clamp 12.8A Ipp Tvs Diode Through Hole Axial | |
| 38.9V Clamp 12.8A Ipp Tvs Diode Through Hole DO-15 | |
| 38.9V Clamp 12.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 38.9V Clamp 12.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 38.9V Clamp 13.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 39.4V Clamp 22.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 40.85V Clamp 13.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 42.1V Clamp 11.9A Ipp Tvs Diode Through Hole DO-15 | |
| 42.1V Clamp 11.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 42.1V Clamp 12.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 43V Clamp 11.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 44.21V Clamp 12.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 45.4V Clamp 11.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 45.4V Clamp 11A Ipp Tvs Diode Through Hole Axial | |
| 45.4V Clamp 11A Ipp Tvs Diode Through Hole DO-15 | |
| 45.4V Clamp 11A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 46.6V Clamp 10.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 46.6V Clamp 14.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 47.67V Clamp 11.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 48.4V Clamp 10.3A Ipp Tvs Diode Through Hole DO-15 | |
| 48.4V Clamp 10.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 48.4V Clamp 10.5A Ipp Tvs Diode Through Hole DO-15 | |
| 48.4V Clamp 10.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 48.4V Clamp 10A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 50.1V Clamp 10A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 50.1V Clamp 13.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 50.82V Clamp 10.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 53.3V Clamp 9.4A Ipp Tvs Diode Through Hole Axial | |
| 53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-15 | |
| 53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 53.3V Clamp 9.6A Ipp Tvs Diode Through Hole DO-15 | |
| 53.3V Clamp 9.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 53.5V Clamp 12.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 53.5V Clamp 9.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 55.97V Clamp 9.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 58.1V Clamp 8.6A Ipp Tvs Diode Through Hole Axial | |
| 58.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-15 | |
| 58.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 58.1V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 58.1V Clamp 9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 59V Clamp 11.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 59V Clamp 8.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 61.01V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 64.3V Clamp 10.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 64.3V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 64.5V Clamp 7.8A Ipp Tvs Diode Through Hole Axial | |
| 64.5V Clamp 7.8A Ipp Tvs Diode Through Hole DO-15 | |
| 64.5V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 64.5V Clamp 7.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 64.5V Clamp 8.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 67.73V Clamp 7.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 69.4V Clamp 7.2A Ipp Tvs Diode Through Hole Axial | |
| 69.4V Clamp 7.2A Ipp Tvs Diode Through Hole DO-15 | |
| 69.4V Clamp 7.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 69.4V Clamp 7.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 69.4V Clamp 7.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 71.4V Clamp 7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 71.4V Clamp 9.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 72.7V Clamp 6.9A Ipp Tvs Diode Through Hole Axial | |
| 72.7V Clamp 6.9A Ipp Tvs Diode Through Hole DO-15 | |
| 72.7V Clamp 6.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 72.7V Clamp 7.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 72.7V Clamp 7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 72.87V Clamp 7.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 76.7V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 77.4V Clamp 6.5A Ipp Tvs Diode Through Hole Axial | |
| 77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-15 | |
| 77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 77.4V Clamp 6.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 77.4V Clamp 6.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 80.3V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 81.27V Clamp 6.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 82.4V Clamp 6.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 85.5V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 86.52V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 9.2V Clamp 54.3A Ipp Tvs Diode Through Hole Axial | |
| 9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 9.2V Clamp 55.4A Ipp Tvs Diode Through Hole DO-15 | |
| 9.2V Clamp 55.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 9.2V Clamp 57A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 9.66V Clamp 55.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 9.6V Clamp 52.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| TVS DIODE 20VWM 32.4VC DO204AC | |
| TVS DIODE 20VWM 35.5VC DO204AC | |
| TVS DIODE 210VWM 340VC DO204AC | |
| TVS DIODE 220VWM 356VC DO204AC | |
| TVS DIODE 22VWM 35.5VC DO15 | |
| TVS DIODE 22VWM 35.5VC DO204AC | |
| TVS DIODE 22VWM 38.9VC DO204AC | |
| TVS DIODE 24VWM 38.9VC DO15 | |
| TVS DIODE 24VWM 38.9VC DO204AC | |
| TVS DIODE 24VWM 42.1VC DO204AC | |
| TVS DIODE 26VWM 42.1VC DO15 | |
| TVS DIODE 26VWM 42.1VC DO204AC | |
| TVS DIODE 26VWM 45.4VC DO204AC | |
| TVS DIODE 28VWM 45.4VC DO15 | |
| TVS DIODE 28VWM 45.4VC DO204AC | |
| TVS DIODE 28VWM 48.4VC DO204AC | |
| TVS DIODE 30VWM 48.4VC DO15 | |
| TVS DIODE 30VWM 48.4VC DO204AC | |
| TVS DIODE 30VWM 53.3VC DO204AC | |
| TVS DIODE 33VWM 53.3VC DO15 | |
| TVS DIODE 33VWM 53.3VC DO204AC | |
| TVS DIODE 33VWM 58.1VC DO204AC | |
| TVS DIODE 36VWM 58.1VC DO15 | |
| TVS DIODE 36VWM 58.1VC DO204AC | |
| TVS DIODE 36VWM 64.5VC DO204AC | |
| TVS DIODE 40VWM 64.5VC DO15 | |
| TVS DIODE 40VWM 64.5VC DO204AC | |
| TVS DIODE 40VWM 71.4VC DO204AC | |
| TVS DIODE 43VWM 69.4VC DO15 | |
| TVS DIODE 43VWM 69.4VC DO204AC | |
| TVS DIODE 43VWM 76.7VC DO204AC | |
| TVS DIODE 45VWM 72.7VC DO15 | |
| TVS DIODE 45VWM 72.7VC DO204AC | |
| TVS DIODE 45VWM 80.3VC DO204AC | |
| TVS DIODE 48VWM 77.4VC DO15 | |
| TVS DIODE 48VWM 77.4VC DO204AC | |
| TVS DIODE 48VWM 85.5VC DO204AC | |
| TVS DIODE 51VWM 91.1VC DO204AC | |
| TVS DIODE 5VWM 9.2VC DO15 | |
| TVS DIODE 5VWM 9.2VC DO204AC | |
| TVS DIODE 5VWM 9.6VC DO204AC |
| << Prev | Next >> |