The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Win Source Part Number: 1300773-SA48C
Category: Circuit Protection>TVS - Diodes
Series: SA
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 50.49V
Voltage - Clamping (Max) @ Ipp: 81.27V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.6A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F5667TR,SA48C,SA48CT
Product Status: Obsolete
81.27V Clamp 6.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 500W, 48V, BIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Bidirection
TVS DIODE 48VWM 81.27VC DO204AC
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA48C | 1300773-SA48C | F5667TR-ND | 33AC0963 | SA48C |
| Product Name | Overvoltage Protection - TVS Diodes - Leaded - Series: SA - SA48C | Circuit Protection - TVS - Diodes | TVS Diodes | Tvs Diode, 500W, 48V, Bidir, Do-204Ac; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VBR | 53.28 to 65.12 volts | 50.49 volts | 50.49 volts | 53.3 to ? volts | 50.49 volts |
| PD | 500000 milliwatts | ||||
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | ||
| VC | 81.27 volts | 81.27 volts | 77.4 volts | 81.27 volts |