ESD Protection Diodes / TVS Diodes 500W, 6.9V, 10%, Unidirectional, TVS Product overview: SA5.0 from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 6.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 6.9V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SA5.0 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.6VC DO204AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2040-SA5.0 | 1801-SA5.0TR-ND |
| Product Name | 500W 6.9V TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Reel | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 500 watts |