Vishay Intertechnology, Inc. TVS Diodes SA48AHE3/54

Description
77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA48AHE3/54-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA48AHE3/54-ND
TVS Diodes SA48AHE3/54-ND
77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
500 W TVS Protection Diode - 144-SA48AHE3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 W TVS Protection Diode
144-SA48AHE3/54
500 W TVS Protection Diode 144-SA48AHE3/54
DIODE 500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: SA48AHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA48AHE3/54 can be used for catalog matching and distributor lookup.

DIODE 500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: SA48AHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA48AHE3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1297488-SA48AHE3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297488-SA48AHE3/54
Circuit Protection - TVS - Diodes 1297488-SA48AHE3/54
Win Source Part Number: 1297488-SA48AHE3/54 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 4,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.3V Voltage - Clamping (Max) @ Ipp: 77.4V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.5A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA48

Win Source Part Number: 1297488-SA48AHE3/54
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 4,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.3V
Voltage - Clamping (Max) @ Ipp: 77.4V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.5A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA48

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA48AHE3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA48AHE3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA48AHE3/54
TVS DIODE 48VWM 77.4VC DO204AC

TVS DIODE 48VWM 77.4VC DO204AC

Supplier's Site
Transient Voltage Suppression Diode; Tvs Polarity Vishay - 09N3072 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppression Diode; Tvs Polarity Vishay
09N3072
Transient Voltage Suppression Diode; Tvs Polarity Vishay 09N3072
TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:48V; Breakdown Voltage Range:53.3V to 58.9V; Clamping Voltage Vc Max:77.4V; Peak Pulse Current Ippm:6.5A; Diode Case Style:DO-204AC RoHS Compliant: Yes

TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:48V; Breakdown Voltage Range:53.3V to 58.9V; Clamping Voltage Vc Max:77.4V; Peak Pulse Current Ippm:6.5A; Diode Case Style:DO-204AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA48AHE3/54-ND 144-SA48AHE3/54 1297488-SA48AHE3/54 SA48AHE3/54 09N3072
Product Name TVS Diodes 500 W TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Voltage Suppression Diode; Tvs Polarity Vishay
Configuration Single Single
Package DO-204AC, DO-15, Axial Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-204AC
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 77.4 volts 77.4 volts 77.4 volts 77.4 volts
VBR 53.3 volts 53.3 volts 53.3 volts 53.3 to 58.9 volts
Unlock Full Specs
to access all available technical data