9.2V Clamp 54.3A Ipp Tvs Diode Through Hole Axial
500W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 59AA-01, SIMILAR TO DO-204AC, MINIMOSORB, 2 PIN Product overview: SA5.0ARL from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA5.0ARL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298652-SA5.0ARL
Category: Circuit Protection>TVS - Diodes
Series: MiniMosorb™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 9.2V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 54.3A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SA5
Product Status: Obsolete
RoHS Status: RoHS non-compliant
TVS DIODE 5VWM 9.2VC AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA5.0ARL-ND | 144-SA5.0ARL | 1298652-SA5.0ARL | SA5.0ARL |
| Product Name | TVS Diodes | 500W TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-204AC, DO-15, Axial | Axial |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |
| VC | 9.2 volts | 9.2 volts | 9.2 volts |