The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
9.2V Clamp 55.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
9.2V Clamp 55.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1094313-SA5.0A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 55.4A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Industrial, Consumer Electronics
TVS DIODE, 500W, 5V, DO-204AC; Product Range:SA Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SA Series, Unidirectional, 5 V, DO-204AC, 2, 6.4 V RoHS Compliant: Yes
TVS DIODE, 500W, 5V, DO-204AC, FULL REEL; Product Range:SA Series; TVS Polarity:Unidirectio
TVS DIODE 5VWM 9.2VC DO204AC
TVS Diodes / ESD Suppressors SA5.0A Uni-Directional
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA5.0A | 7645521P | 7645521 | SA5.0ALFCT-ND | 1094313-SA5.0A | 48F5884 | 67T1360 | SA5.0A | SA5.0A |
| Product Name | 500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SA5.0A | Tvs Diode, 500W, 5V, Do-204Ac; Product Range Littelfuse | Transient Voltage Suppressor, Tvs, Sa Series, Unidirectional, 5 V, Do-204Ac, 2, 6.4 V Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| VR | 5 volts | ||||||||
| VBR | 6.4 to 7 volts | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts | ||||
| PD | 500000 milliwatts | ||||||||
| Configuration | Single | Single | Single | ||||||
| Direction | Unidirectional | Unidirectional |