Vishay Intertechnology, Inc. TVS Diodes SA5.0A-E3/73

Description
9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA5.0A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
500 W TVS Protection Diode - 144-SA5.0A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 W TVS Protection Diode
144-SA5.0A-E3/73
500 W TVS Protection Diode 144-SA5.0A-E3/73
DIODE 500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: SA5.0A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA5.0A-E3/73 can be used for catalog matching and distributor lookup.

DIODE 500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: SA5.0A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA5.0A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA5.0A-E3/73 - 793799-SA5.0A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA5.0A-E3/73
793799-SA5.0A-E3/73
TVS - TVS - Diodes - SA5.0A-E3/73 793799-SA5.0A-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793799-SA5.0A-E3/73 Series: TransZorb Packaging: Tape in Box Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-204AC, DO-15, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Current - Peak Pulse (10/1000μs): 54.3A Power - Peak Pulse: 500W Power Line Protection: No Family Name: SA5.0A Categories: Circuit Protection Minimum Breakdown Voltage: 6.4V Manufacturer Package: DO-204AC (DO-15) Maximum Clamping Voltage: 9.2V Alternative Parts (Cross-Reference): SA5.0A; Introduction Date: January 29, 1999 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793799-SA5.0A-E3/73
Series: TransZorb
Packaging: Tape in Box
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AC, DO-15, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Current - Peak Pulse (10/1000μs): 54.3A
Power - Peak Pulse: 500W
Power Line Protection: No
Family Name: SA5.0A
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.4V
Manufacturer Package: DO-204AC (DO-15)
Maximum Clamping Voltage: 9.2V
Alternative Parts (Cross-Reference): SA5.0A;
Introduction Date: January 29, 1999
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA5.0A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA5.0A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA5.0A-E3/73
TVS DIODE 5VWM 9.2VC DO204AC

TVS DIODE 5VWM 9.2VC DO204AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA5.0A-E3/73-ND 144-SA5.0A-E3/73 793799-SA5.0A-E3/73 SA5.0A-E3/73
Product Name TVS Diodes 500 W TVS Protection Diode TVS - TVS - Diodes - SA5.0A-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package DO-204AC, DO-15, Axial Tape and Reel DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 9.2 volts 9.2 volts 9.2 volts
Unlock Full Specs
to access all available technical data