Yageo USA TVS Diodes SA36CA/B

Description
58.1V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
58.1V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-SA36CA/BTB-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

58.1V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Protection Diode - 144-SA36CA/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SA36CA/B
TVS Protection Diode 144-SA36CA/B
Trans Voltage Suppressor Diode, Product overview: SA36CA/B from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA36CA/B can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SA36CA/B from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA36CA/B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362124-SA36CA/B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362124-SA36CA/B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362124-SA36CA/B
Win Source Part Number: 1362124-SA36CA/B Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 35 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SA Package: Tape & Box (TB) Product Status: Active Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Mounting Type: Through Hole HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Current - Peak Pulse (10/1000µs): 8.8A Power - Peak Pulse: 500W Power Line Protection: No

Win Source Part Number: 1362124-SA36CA/B
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SA
Package: Tape & Box (TB)
Product Status: Active
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Current - Peak Pulse (10/1000µs): 8.8A
Power - Peak Pulse: 500W
Power Line Protection: No

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA36CA/B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA36CA/B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA36CA/B
SA, DO-204AC, 36V, 58.1V, BOX

SA, DO-204AC, 36V, 58.1V, BOX

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-SA36CA/BTB-ND 144-SA36CA/B 1362124-SA36CA/B SA36CA/B
Product Name TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
VC 58.1 volts 58.1 volts 58.1 volts
Unlock Full Specs
to access all available technical data