Vishay Precision Group 500W 33V 53.3V TVS Protection Diode SA33A-E3/54

Description
500W Unidirectional TVS Diode, 33V, 53.3V Clamp, DO-204AC Product overview: SA33A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 33V, 53.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 33V, 53.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA33A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500W Unidirectional TVS Diode, 33V, 53.3V Clamp, DO-204AC Product overview: SA33A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 33V, 53.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 33V, 53.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA33A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 33V 53.3V TVS Protection Diode - 144-SA33A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 33V 53.3V TVS Protection Diode
144-SA33A-E3/54
500W 33V 53.3V TVS Protection Diode 144-SA33A-E3/54
500W Unidirectional TVS Diode, 33V, 53.3V Clamp, DO-204AC Product overview: SA33A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 33V, 53.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 33V, 53.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA33A-E3/54 can be used for catalog matching and distributor lookup.

500W Unidirectional TVS Diode, 33V, 53.3V Clamp, DO-204AC Product overview: SA33A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 33V, 53.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 33V, 53.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA33A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SA33A-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - 112-SA33A-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - SA33A-E3/54 - 932976-SA33A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA33A-E3/54
932976-SA33A-E3/54
TVS - TVS - Diodes - SA33A-E3/54 932976-SA33A-E3/54
Manufacturer: Vishay Win Source Part Number: 932976-SA33A-E3/54 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: SA33 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-SA33A-E3/54DKR, SA33A-E3/54GICT, SA33AE354, SA33A-E3/54GICT-ND, 112-SA33A-E3/54CT, SA33A-E3/54GITR, SA33A-E3/54-ND, 112-SA33A-E3/54TR, SA33A-E3/54GITR-ND

Manufacturer: Vishay
Win Source Part Number: 932976-SA33A-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: SA33
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-SA33A-E3/54DKR, SA33A-E3/54GICT, SA33AE354, SA33A-E3/54GICT-ND, 112-SA33A-E3/54CT, SA33A-E3/54GITR, SA33A-E3/54-ND, 112-SA33A-E3/54TR, SA33A-E3/54GITR-ND

Buy Now Datasheet
Diode, Tvs, 3W, 33V, Unidirectional, Do-204Ac-2, Full Reel; Product Range Vishay - 77K1319 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 3W, 33V, Unidirectional, Do-204Ac-2, Full Reel; Product Range Vishay
77K1319
Diode, Tvs, 3W, 33V, Unidirectional, Do-204Ac-2, Full Reel; Product Range Vishay 77K1319
DIODE, TVS, 3W, 33V, UNIDIRECTIONAL, DO-204AC-2, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 3W, 33V, UNIDIRECTIONAL, DO-204AC-2, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA33A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA33A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA33A-E3/54
TVS DIODE 33VWM 53.3VC DO204AC

TVS DIODE 33VWM 53.3VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA33A-E3/54 112-SA33A-E3/54CT-ND 932976-SA33A-E3/54 77K1319 SA33A-E3/54
Product Name 500W 33V 53.3V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SA33A-E3/54 Diode, Tvs, 3W, 33V, Unidirectional, Do-204Ac-2, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data