onsemi TVS Diodes SA48AG

Description
77.4V Clamp 6.5A Ipp Tvs Diode Through Hole Axial
Request a Quote Datasheet
Description
77.4V Clamp 6.5A Ipp Tvs Diode Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA48AG-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA48AG-ND
TVS Diodes SA48AG-ND
77.4V Clamp 6.5A Ipp Tvs Diode Through Hole Axial

77.4V Clamp 6.5A Ipp Tvs Diode Through Hole Axial

Buy Now Datasheet
500W TVS Protection Diode - 144-SA48AG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W TVS Protection Diode
144-SA48AG
500W TVS Protection Diode 144-SA48AG
500W, UNIDIRECTIONAL, SILICON, TVS DIODE, LEAD FREE, PLASTIC, CASE 59AA-01, SIMILAR TO DO-204AC, MINIMOSORB, 2 PIN Product overview: SA48AG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA48AG can be used for catalog matching and distributor lookup.

500W, UNIDIRECTIONAL, SILICON, TVS DIODE, LEAD FREE, PLASTIC, CASE 59AA-01, SIMILAR TO DO-204AC, MINIMOSORB, 2 PIN Product overview: SA48AG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA48AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298669-SA48AG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298669-SA48AG
Circuit Protection - TVS - Diodes 1298669-SA48AG
Win Source Part Number: 1298669-SA48AG Category: Circuit Protection>TVS - Diodes Series: MiniMosorb™ Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.3V Voltage - Clamping (Max) @ Ipp: 77.4V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.5A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: SA48 Product Status: Obsolete

Win Source Part Number: 1298669-SA48AG
Category: Circuit Protection>TVS - Diodes
Series: MiniMosorb™
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.3V
Voltage - Clamping (Max) @ Ipp: 77.4V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.5A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SA48
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA48AG-ND 144-SA48AG 1298669-SA48AG
Product Name TVS Diodes 500W TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial Bulk DO-204AC, DO-15, Axial
Peak Pulse Power 500 watts 500 watts 500 watts
VC 77.4 volts 77.4 volts
Unlock Full Specs
to access all available technical data