Vishay Precision Group TVS - TVS - Diodes - SA5.0CA-E3/54 SA5.0CA-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 893507-SA5.0CA-E3/54 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: SA5.0 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SA5.0CA-E3/54GICT, SA5.0CA-E3/54GITR, SA50CAE354, SA5.0CA-E3/54-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 893507-SA5.0CA-E3/54 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: SA5.0 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SA5.0CA-E3/54GICT, SA5.0CA-E3/54GITR, SA50CAE354, SA5.0CA-E3/54-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SA5.0CA-E3/54 - 893507-SA5.0CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA5.0CA-E3/54
893507-SA5.0CA-E3/54
TVS - TVS - Diodes - SA5.0CA-E3/54 893507-SA5.0CA-E3/54
Manufacturer: Vishay Win Source Part Number: 893507-SA5.0CA-E3/54 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: SA5.0 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SA5.0CA-E3/54GICT, SA5.0CA-E3/54GITR, SA50CAE354, SA5.0CA-E3/54-ND

Manufacturer: Vishay
Win Source Part Number: 893507-SA5.0CA-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: SA5.0
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SA5.0CA-E3/54GICT, SA5.0CA-E3/54GITR, SA50CAE354, SA5.0CA-E3/54-ND

Buy Now Datasheet
500W 5V TVS Protection Diode - 144-SA5.0CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 5V TVS Protection Diode
144-SA5.0CA-E3/54
500W 5V TVS Protection Diode 144-SA5.0CA-E3/54
500W Bidirectional TVS Diode, 5V, DO-204AC, Axial Product overview: SA5.0CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA5.0CA-E3/54 can be used for catalog matching and distributor lookup.

500W Bidirectional TVS Diode, 5V, DO-204AC, Axial Product overview: SA5.0CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA5.0CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SA5.0CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - SA5.0CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SA5.0CA-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SA5.0CA-E3/54
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SA5.0CA-E3/54
54.3A 500W 9.2V 6.4V Bi-Directional 5V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

54.3A 500W 9.2V 6.4V Bi-Directional 5V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA5.0CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA5.0CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA5.0CA-E3/54
TVS DIODE 5VWM 9.2VC DO204AC

TVS DIODE 5VWM 9.2VC DO204AC

Supplier's Site
Tvs Diode, 500W, 5V, Do-204Ac; Product Range Vishay - 05R5696 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 500W, 5V, Do-204Ac; Product Range Vishay
05R5696
Tvs Diode, 500W, 5V, Do-204Ac; Product Range Vishay 05R5696
TVS DIODE, 500W, 5V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

TVS DIODE, 500W, 5V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 500W, 5V, Do-204Ac; Tvs Polarity Vishay - 77K1439 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 500W, 5V, Do-204Ac; Tvs Polarity Vishay
77K1439
Tvs Diode, 500W, 5V, Do-204Ac; Tvs Polarity Vishay 77K1439
TVS DIODE, 500W, 5V, DO-204AC; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:5V; Breakdown Voltage Range:6.4V to 7.25V; Clamping Voltage Vc Max:9.2V; Peak Pulse Current Ippm:54.3A; Diode Case Style:DO-204AC RoHS Compliant: Yes

TVS DIODE, 500W, 5V, DO-204AC; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:5V; Breakdown Voltage Range:6.4V to 7.25V; Clamping Voltage Vc Max:9.2V; Peak Pulse Current Ippm:54.3A; Diode Case Style:DO-204AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 893507-SA5.0CA-E3/54 144-SA5.0CA-E3/54 SA5.0CA-E3/54GITR-ND SA5.0CA-E3/54 SA5.0CA-E3/54 05R5696 77K1439
Product Name TVS - TVS - Diodes - SA5.0CA-E3/54 500W 5V TVS Protection Diode TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 500W, 5V, Do-204Ac; Product Range Vishay Tvs Diode, 500W, 5V, Do-204Ac; Tvs Polarity Vishay
Package DO-15; DO-204AC (DO-15) Tape and Reel DO-204AC, DO-15, Axial DO-15 DO-15; DO-204AC (DO-15) DO-204AC DO-204AC
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data