82.4V Clamp 6.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
82.4V Clamp 6.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 51VWM 82.4VC DO204AC
DIODE, TVS, UNIDIRECTIONAL, 500W, 51V, DO-204AC, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio
DIODE, TVS, UNIDIRECTIONAL, 500W, 51V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SA51A-E3/54GITR-ND | SA51A-E3/54 | 77K1449 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Unidirectional, 500W, 51V, Do-204Ac, Full Reel; Product Range Vishay |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 82.4 volts | 82.4 volts |