Vishay Intertechnology, Inc. Through-Hole 500W 48V TVS Protection Diode SA48A-E3/54

Description
TVS Diode, 500W, 48V, Unidirectional, DO-204AC, Through Hole Product overview: SA48A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA48A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 500W, 48V, Unidirectional, DO-204AC, Through Hole Product overview: SA48A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA48A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 500W 48V TVS Protection Diode - 144-SA48A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 500W 48V TVS Protection Diode
144-SA48A-E3/54
Through-Hole 500W 48V TVS Protection Diode 144-SA48A-E3/54
TVS Diode, 500W, 48V, Unidirectional, DO-204AC, Through Hole Product overview: SA48A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA48A-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode, 500W, 48V, Unidirectional, DO-204AC, Through Hole Product overview: SA48A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA48A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA48A-E3/54 - 793798-SA48A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA48A-E3/54
793798-SA48A-E3/54
TVS - TVS - Diodes - SA48A-E3/54 793798-SA48A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793798-SA48A-E3/54 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-204AC, DO-15, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Current - Peak Pulse (10/1000μs): 6.5A Power - Peak Pulse: 500W Power Line Protection: No Family Name: SA48A Categories: Circuit Protection Minimum Breakdown Voltage: 53.3V Manufacturer Package: DO-204AC (DO-15) Maximum Clamping Voltage: 77.4V Alternative Parts (Cross-Reference): SA48A-BP-HF; SA48A-AP-HF; SA48A-BP; SA48A-AP; Introduction Date: January 29, 1999 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793798-SA48A-E3/54
Series: TransZorb
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AC, DO-15, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Current - Peak Pulse (10/1000μs): 6.5A
Power - Peak Pulse: 500W
Power Line Protection: No
Family Name: SA48A
Categories: Circuit Protection
Minimum Breakdown Voltage: 53.3V
Manufacturer Package: DO-204AC (DO-15)
Maximum Clamping Voltage: 77.4V
Alternative Parts (Cross-Reference): SA48A-BP-HF; SA48A-AP-HF; SA48A-BP; SA48A-AP;
Introduction Date: January 29, 1999
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - SA48A-E3/54-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA48A-E3/54-ND
TVS Diodes SA48A-E3/54-ND
77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA48A-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA48A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA48A-E3/54
TVS DIODE 48VWM 77.4VC DO204AC

TVS DIODE 48VWM 77.4VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA48A-E3/54 793798-SA48A-E3/54 SA48A-E3/54-ND SA48A-E3/54
Product Name Through-Hole 500W 48V TVS Protection Diode TVS - TVS - Diodes - SA48A-E3/54 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data