Vishay Intertechnology, Inc. 500W 36V 58.1V TVS Protection Diode SA36CAHE3/54

Description
TVS Diode, 500W, 36V, Bidirectional, 58.1V Clamp, DO-204AC Product overview: SA36CAHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 36V, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 36V, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA36CAHE3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 500W, 36V, Bidirectional, 58.1V Clamp, DO-204AC Product overview: SA36CAHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 36V, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 36V, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA36CAHE3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 36V 58.1V TVS Protection Diode - 144-SA36CAHE3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 36V 58.1V TVS Protection Diode
144-SA36CAHE3/54
500W 36V 58.1V TVS Protection Diode 144-SA36CAHE3/54
TVS Diode, 500W, 36V, Bidirectional, 58.1V Clamp, DO-204AC Product overview: SA36CAHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 36V, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 36V, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA36CAHE3/54 can be used for catalog matching and distributor lookup.

TVS Diode, 500W, 36V, Bidirectional, 58.1V Clamp, DO-204AC Product overview: SA36CAHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 36V, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 36V, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA36CAHE3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1297766-SA36CAHE3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297766-SA36CAHE3/54
Circuit Protection - TVS - Diodes 1297766-SA36CAHE3/54
Win Source Part Number: 1297766-SA36CAHE3/54 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.6A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA36

Win Source Part Number: 1297766-SA36CAHE3/54
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.6A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA36

Buy Now Datasheet
TVS Diodes - SA36CAHE3/54-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

58.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Transient Suppressor Diode,single,bidirectional,36V V(Rwm),do-15 Vishay - 09N3044 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,36V V(Rwm),do-15 Vishay
09N3044
Transient Suppressor Diode,single,bidirectional,36V V(Rwm),do-15 Vishay 09N3044
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,36V V(RWM),DO-15

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,36V V(RWM),DO-15

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA36CAHE3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA36CAHE3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA36CAHE3/54
TVS DIODE 36VWM 58.1VC DO204AC

TVS DIODE 36VWM 58.1VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA36CAHE3/54 1297766-SA36CAHE3/54 SA36CAHE3/54-ND 09N3044 SA36CAHE3/54
Product Name 500W 36V 58.1V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Transient Suppressor Diode,single,bidirectional,36V V(Rwm),do-15 Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data