9.2V Clamp 55.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 5VWM 9.2VC DO204AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SA5.0CA/BTB-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 500 watts |
| VC | 9.2 volts |