This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SA series . The SAxxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SAxxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Ratings Ranging from 5 V to 170 V Peak power rating of 500 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 1 µA Above 8.5 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns Below 1 ns Mechanical Characteristics: CASE: Void-free, transfer-molded, thermosetting plastic
58.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 36VWM 58.1VC AXIAL
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA36AG | SA36AGOS-ND | SA36AG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Series: SAxxA - SA36AG | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | ||
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts |