Vishay Precision Group TVS Diodes SA40CA-E3/54

Description
64.5V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
64.5V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA40CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

64.5V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295887-SA40CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295887-SA40CA-E3/54
Circuit Protection - TVS - Diodes 1295887-SA40CA-E3/54
Win Source Part Number: 1295887-SA40CA-E3/54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 40V Voltage - Breakdown (Min): 44.4V Voltage - Clamping (Max) @ Ipp: 64.5V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.8A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SA40CA-E3/54GITR,SA4 0CA-E3/54,SA40CAE354 ,SA40CA-E3/54GIDKRIN ACTIVE,SA40CA-E3/54G ICT,SA40CA-E3/54GIDK R,SA40CA-E3/54GIDKR Base Product Number: SA40

Win Source Part Number: 1295887-SA40CA-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.8A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SA40CA-E3/54GITR,SA40CA-E3/54,SA40CAE354,SA40CA-E3/54GIDKRINACTIVE,SA40CA-E3/54GICT,SA40CA-E3/54GIDKR,SA40CA-E3/54GIDKR
Base Product Number: SA40

Buy Now Datasheet
Through-Hole 500W 40V TVS Protection Diode - 144-SA40CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 500W 40V TVS Protection Diode
144-SA40CA-E3/54
Through-Hole 500W 40V TVS Protection Diode 144-SA40CA-E3/54
500W Bidirectional TVS Diode, 40V, DO-204AC, Through Hole Product overview: SA40CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA40CA-E3/54 can be used for catalog matching and distributor lookup.

500W Bidirectional TVS Diode, 40V, DO-204AC, Through Hole Product overview: SA40CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA40CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA40CA-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA40CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA40CA-E3/54
TVS DIODE 40VWM 64.5VC DO204AC

TVS DIODE 40VWM 64.5VC DO204AC

Supplier's Site
Diode, Tvs, Bi-Directional, 500W, 40V, Do-204Ac, Full Reel; Product Range Vishay - 77K1374 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 500W, 40V, Do-204Ac, Full Reel; Product Range Vishay
77K1374
Diode, Tvs, Bi-Directional, 500W, 40V, Do-204Ac, Full Reel; Product Range Vishay 77K1374
DIODE, TVS, BI-DIRECTIONAL, 500W, 40V, DO-204AC, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 500W, 40V, DO-204AC, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, Bi-Directional, 500W, 40V, Do-204Ac; Product Range Vishay - 17X9987 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 500W, 40V, Do-204Ac; Product Range Vishay
17X9987
Diode, Tvs, Bi-Directional, 500W, 40V, Do-204Ac; Product Range Vishay 17X9987
DIODE, TVS, BI-DIRECTIONAL, 500W, 40V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 500W, 40V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SA40CA-E3/54GITR-ND 1295887-SA40CA-E3/54 144-SA40CA-E3/54 SA40CA-E3/54 77K1374
Product Name TVS Diodes Circuit Protection - TVS - Diodes Through-Hole 500W 40V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Bi-Directional, 500W, 40V, Do-204Ac, Full Reel; Product Range Vishay
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial Tape and Reel DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 64.5 volts 64.5 volts 64.5 volts
Unlock Full Specs
to access all available technical data