Win Source Part Number: 1295888-SA33CA-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 9.4A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SA33CA-E3/54GICT,SA3
Base Product Number: SA33
500W Bidirectional TVS Diode, 33V, DO-204AC, Through Hole Product overview: SA33CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA33CA-E3/54 can be used for catalog matching and distributor lookup.
53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 33VWM 53.3VC DO204AC
DIODE, TVS, BI-DIRECTIONAL, 500W, 33V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection
DIODE, TVS, BI-DIRECTIONAL, 500W, 33V, DO-204AC, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1295888-SA33CA-E3/54 | 144-SA33CA-E3/54 | SA33CA-E3/54GICT-ND | SA33CA-E3/54 | 17X9985 |
| Product Name | Circuit Protection - TVS - Diodes | Through-Hole 500W 33V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Bi-Directional, 500W, 33V, Do-204Ac; Product Range Vishay |
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |
| VC | 53.3 volts | 53.3 volts | 53.3 volts | ||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts |