DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 40 50 60 70 80 90 95 96 97 98 99 100 101 102 103 104 105 106 107 110 120 130 140 150 160 173
Product Name Notes
19.9V Clamp 25.1A Ipp Tvs Diode Through Hole Axial
19.9V Clamp 25.1A Ipp Tvs Diode Through Hole DO-15
19.9V Clamp 25.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
19.9V Clamp 25.6A Ipp Tvs Diode Through Hole DO-15
19.9V Clamp 25.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
19.9V Clamp 26.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
193V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
193V Clamp 2.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
20.9V Clamp 25.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
209V Clamp 2.4A Ipp Tvs Diode Through Hole DO-15
209V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
209V Clamp 2.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
21.5V Clamp 23.2A Ipp Tvs Diode Through Hole Axial
21.5V Clamp 23.2A Ipp Tvs Diode Through Hole DO-15
21.5V Clamp 23.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
21.5V Clamp 23.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
21.5V Clamp 23.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
21.5V Clamp 24A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
219.45V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
22.58V Clamp 23.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
22V Clamp 22.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
23.2V Clamp 21.5A Ipp Tvs Diode Through Hole DO-15
23.2V Clamp 21.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
23.2V Clamp 22.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
23.2V Clamp 22A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
23.8V Clamp 21A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
24.36V Clamp 22A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
24.4V Clamp 20.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
24.4V Clamp 20.6A Ipp Tvs Diode Through Hole Axial
24.4V Clamp 20.6A Ipp Tvs Diode Through Hole DO-15
24.4V Clamp 20.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
24.4V Clamp 20.9A Ipp Tvs Diode Through Hole DO-15
24.4V Clamp 20.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
24.4V Clamp 21A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
243V Clamp 2.1A Ipp Tvs Diode Through Hole DO-15
243V Clamp 2.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
25.62V Clamp 20.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
25.8V Clamp 19.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
255.15V Clamp 2.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
257V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
259V Clamp 1.9A Ipp Tvs Diode Through Hole DO-15
259V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
259V Clamp 2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
26.9V Clamp 18.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
268V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
26V Clamp 19.2A Ipp Tvs Diode Through Hole Axial
26V Clamp 19.2A Ipp Tvs Diode Through Hole DO-15
26V Clamp 19.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
26V Clamp 19.6A Ipp Tvs Diode Through Hole DO-15
26V Clamp 19.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
26V Clamp 20A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
27.3V Clamp 19.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
27.6V Clamp 18.1A Ipp Tvs Diode Through Hole Axial
27.6V Clamp 18.1A Ipp Tvs Diode Through Hole DO-15
27.6V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
27.6V Clamp 18.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
27.7V Clamp 19A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
271.95V Clamp 2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
275V Clamp 1.8A Ipp Tvs Diode Through Hole Axial
275V Clamp 1.8A Ipp Tvs Diode Through Hole DO-15
275V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
275V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
275V Clamp 100mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
28.8V Clamp 17.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
28.98V Clamp 18.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
288.75V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
289V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
29.2V Clamp 17.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
29.2V Clamp 17.2A Ipp Tvs Diode Through Hole Axial
29.2V Clamp 17.2A Ipp Tvs Diode Through Hole DO-15
29.2V Clamp 17.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
29.2V Clamp 17.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
30.5V Clamp 16.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
30.66V Clamp 17.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
303.45V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
304V Clamp 1.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
32.2V Clamp 15.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
32.4V Clamp 15.4A Ipp Tvs Diode Through Hole Axial
32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-15
32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
32.4V Clamp 15.7A Ipp Tvs Diode Through Hole DO-15
32.4V Clamp 15.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
34.02V Clamp 15.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
39.4V Clamp 17.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
43V Clamp 16A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Clamp Ipp Tvs Diode Surface Mount 20-SO
Clamp Ipp Tvs Diode Through Hole DO-15
TVS DIODE 120VWM 193VC DO15
TVS DIODE 120VWM 193VC DO204AC
TVS DIODE 120VWM 214VC DO204AC
TVS DIODE 12VWM 19.9VC DO15
TVS DIODE 12VWM 19.9VC DO204AC
TVS DIODE 12VWM 22VC DO204AC
TVS DIODE 130VWM 209VC DO15
TVS DIODE 130VWM 209VC DO204AC
TVS DIODE 130VWM 230VC DO204AC
TVS DIODE 13VWM 21.5VC DO15
TVS DIODE 13VWM 21.5VC DO204AC
TVS DIODE 13VWM 23.8VC DO204AC
TVS DIODE 14VWM 23.2VC DO15
TVS DIODE 14VWM 23.2VC DO204AC
TVS DIODE 14VWM 25.8VC DO204AC
TVS DIODE 150VWM 243VC DO15
TVS DIODE 150VWM 243VC DO204AC
TVS DIODE 150VWM 268VC DO204AC
TVS DIODE 15VWM 24.4VC DO15
TVS DIODE 15VWM 24.4VC DO204AC
TVS DIODE 15VWM 26.9VC DO204AC
TVS DIODE 160VWM 257VC DO204AC
TVS DIODE 160VWM 259VC DO15
TVS DIODE 160VWM 259VC DO204AC
TVS DIODE 16VWM 26VC DO15
TVS DIODE 16VWM 26VC DO204AC
TVS DIODE 16VWM 28.8VC DO204AC
TVS DIODE 170VWM 275VC DO15
TVS DIODE 170VWM 275VC DO204AC
TVS DIODE 170VWM 304VC DO204AC
TVS DIODE 17VWM 27.6VC DO15
TVS DIODE 17VWM 27.6VC DO204AC
TVS DIODE 17VWM 30.5VC DO204AC
TVS DIODE 180VWM 292VC DO204AC
TVS DIODE 18VWM 29.2VC DO15
TVS DIODE 18VWM 29.2VC DO204AC
TVS DIODE 18VWM 32.2VC DO204AC
TVS DIODE 190VWM 308VC DO204AC
TVS DIODE 200VWM 324VC DO204AC
TVS DIODE 20VWM 32.4VC DO15
TVS DIODE 20VWM 32.4VC DO204AC
TVS DIODE 20VWM 35.5VC DO204AC

<< Prev Next >>