Vishay Intertechnology, Inc. TVS Diodes SA48A-E3/73

Description
77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA48A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA48A-E3/73-ND
TVS Diodes SA48A-E3/73-ND
77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Through-Hole 500W 48V TVS Protection Diode - 144-SA48A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 500W 48V TVS Protection Diode
144-SA48A-E3/73
Through-Hole 500W 48V TVS Protection Diode 144-SA48A-E3/73
TVS Diode 500W 48V Unidirectional DO-204AC Through Hole Product overview: SA48A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA48A-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode 500W 48V Unidirectional DO-204AC Through Hole Product overview: SA48A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA48A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA48A-E3/73 - 893505-SA48A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA48A-E3/73
893505-SA48A-E3/73
TVS - TVS - Diodes - SA48A-E3/73 893505-SA48A-E3/73
Manufacturer: Vishay Win Source Part Number: 893505-SA48A-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: SA48 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 893505-SA48A-E3/73
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: SA48
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA48A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA48A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA48A-E3/73
TVS DIODE 48VWM 77.4VC DO204AC

TVS DIODE 48VWM 77.4VC DO204AC

Supplier's Site
500W,48V 5%,unidir,axial Tvs Vishay - 77K1416 - Newark, An Avnet Company
Chicago, IL, United States
500W,48V 5%,unidir,axial Tvs Vishay
77K1416
500W,48V 5%,unidir,axial Tvs Vishay 77K1416
500W,48V 5%,UNIDIR,AXIAL TVS

500W,48V 5%,UNIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA48A-E3/73-ND 144-SA48A-E3/73 893505-SA48A-E3/73 SA48A-E3/73 77K1416
Product Name TVS Diodes Through-Hole 500W 48V TVS Protection Diode TVS - TVS - Diodes - SA48A-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 500W,48V 5%,unidir,axial Tvs Vishay
Configuration Single Single
Package DO-204AC, DO-15, Axial Tape and Reel DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
VC 77.4 volts 77.4 volts
Unlock Full Specs
to access all available technical data