Vishay Precision Group TVS - TVS - Diodes - SA5.0A-E3/54 SA5.0A-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1246037-SA5.0A-E3/54 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1246037-SA5.0A-E3/54 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SA5.0A-E3/54 - 1246037-SA5.0A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA5.0A-E3/54
1246037-SA5.0A-E3/54
TVS - TVS - Diodes - SA5.0A-E3/54 1246037-SA5.0A-E3/54
Manufacturer: Vishay Win Source Part Number: 1246037-SA5.0A-E3/54 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1246037-SA5.0A-E3/54
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now
500W 5V 9.2V TVS Protection Diode - 144-SA5.0A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 5V 9.2V TVS Protection Diode
144-SA5.0A-E3/54
500W 5V 9.2V TVS Protection Diode 144-SA5.0A-E3/54
500W TVS Diode, Unidirectional, 5V, 9.2V Clamp, DO-204AC Product overview: SA5.0A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 5V, 9.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 5V, 9.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA5.0A-E3/54 can be used for catalog matching and distributor lookup.

500W TVS Diode, Unidirectional, 5V, 9.2V Clamp, DO-204AC Product overview: SA5.0A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 5V, 9.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 5V, 9.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA5.0A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 6365527 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6365527
TVS Diodes 6365527
Unidirectional 600W TVS diode,SA5.0A-E3

Unidirectional 600W TVS diode,SA5.0A-E3

Supplier's Site
TVS Diodes - 9189341 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9189341
TVS Diodes 9189341
Unidirectional 600W TVS diode,SA5.0A-E3

Unidirectional 600W TVS diode,SA5.0A-E3

Supplier's Site
TVS Diodes - 6365527P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6365527P
TVS Diodes 6365527P
Unidirectional 600W TVS diode,SA5.0A-E3

Unidirectional 600W TVS diode,SA5.0A-E3

Supplier's Site
TVS Diodes - SA5.0A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - SA5.0A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes SA5.0A-E3/54
TVS DIODE 5VWM 9.2VC DO204AC

TVS DIODE 5VWM 9.2VC DO204AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SA5.0A-E3/54
TVS Diodes / ESD Suppressors SA5.0A-E3/54
TVS Diodes / ESD Suppressors 500W 5.0V Unidirect

TVS Diodes / ESD Suppressors 500W 5.0V Unidirect

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA5.0A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA5.0A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA5.0A-E3/54
TVS DIODE 5VWM 9.2VC DO204AC

TVS DIODE 5VWM 9.2VC DO204AC

Supplier's Site
Tvs Diode, 500W, 5V, Do-204Ac, Full Reel; Product Range Vishay - 77K1432 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 500W, 5V, Do-204Ac, Full Reel; Product Range Vishay
77K1432
Tvs Diode, 500W, 5V, Do-204Ac, Full Reel; Product Range Vishay 77K1432
TVS DIODE, 500W, 5V, DO-204AC, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 500W, 5V, DO-204AC, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 500W, 5V, Do-204Ac; Product Range Vishay - 05R5695 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 500W, 5V, Do-204Ac; Product Range Vishay
05R5695
Tvs Diode, 500W, 5V, Do-204Ac; Product Range Vishay 05R5695
TVS DIODE, 500W, 5V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

TVS DIODE, 500W, 5V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

Supplier's Site Datasheet
500W,5V,5%,UNIDIR,AXIAL TVS - 70217602 - Allied Electronics, Inc.
Fort Worth, TX, USA
500W,5V,5%,UNIDIR,AXIAL TVS
70217602
500W,5V,5%,UNIDIR,AXIAL TVS 70217602
500W,5V,5%,UNIDIR,AX IAL TVS

500W,5V,5%,UNIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1246037-SA5.0A-E3/54 144-SA5.0A-E3/54 6365527 6365527P SA5.0A-E3/54GITR-ND SA5.0A-E3/54 SA5.0A-E3/54 SA5.0A-E3/54 77K1432 05R5695 70217602
Product Name TVS - TVS - Diodes - SA5.0A-E3/54 500W 5V 9.2V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 500W, 5V, Do-204Ac, Full Reel; Product Range Vishay Tvs Diode, 500W, 5V, Do-204Ac; Product Range Vishay 500W,5V,5%,UNIDIR,AXIAL TVS
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel Do-15 DO-15; DO-15 DO-204AC, DO-15, Axial DO-15; DO-204AC, DO-15, Axial DO-204AC DO-15; DO-204AC (DO-15) DO-204AC DO-204AC
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data