58.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
58.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 500W, 36V, DO-204AC; TVS Polarity:Unidirectio
TVS DIODE, 500W, 36V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio
TVS DIODE 36VWM 58.1VC DO204AC
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA36A-E3/54GICT-ND | 77K1339 | 05R5693 | SA36A-E3/54 |
| Product Name | TVS Diodes | Tvs Diode, 500W, 36V, Do-204Ac; Tvs Polarity Vishay | Tvs Diode, 500W, 36V, Do-204Ac; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-204AC | DO-204AC | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 500 watts | 500 watts | ||
| VC | 58.1 volts | 58.1 volts | 58.1 volts | |
| VBR | 40 volts | 40 to 44.2 volts | 40 volts | 40 volts |