82.4V Clamp 6.1A Ipp Tvs Diode Through Hole Axial
TVS DIODE 51VWM 82.4VC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA51AGOS-ND | SA51AG |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | Axial |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 82.4 volts | 82.4 volts |