DigiKey Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| 0.245nH @ 100MHz 2 Line Common Mode Choke Surface Mount 2 Ohms @ 100MHz 300mA DCR 2.5Ohm | |
| 1µH Shielded Multilayer Inductor 1.1A 100mOhm 0805 (2012 Metric) | |
| 1µH Shielded Multilayer Inductor 1.1A 190mOhm 0805 (2012 Metric) | |
| 1µH Shielded Multilayer Inductor 1.6A 115mOhm 0805 (2012 Metric) | |
| 1µH Shielded Multilayer Inductor 1.7A 55mOhm 1008 (2520 Metric) | |
| 1µH Shielded Multilayer Inductor 1.95A 60mOhm 1008 (2520 Metric) | |
| 1µH Shielded Multilayer Inductor 1A 290mOhm 1008 (2520 Metric) | |
| 1µH Shielded Multilayer Inductor 2.5A 55mOhm 1008 (2520 Metric) | |
| 1µH Shielded Multilayer Inductor 2A 106.25mOhm Max 1008 (2520 Metric) | |
| 1µH Unshielded Multilayer Inductor 1.2A 180mOhm 0805 (2012 Metric) | |
| 1µH Unshielded Multilayer Inductor 1.3A 137.5mOhm Max 0805 (2012 Metric) | |
| 1.2mH Unshielded Wirewound Inductor 280mA 4.5Ohm Max Nonstandard | |
| 1.2mH Unshielded Wirewound Inductor 350mA 3Ohm Max Nonstandard | |
| 1.2nH Unshielded Thin Film Inductor 300mA 350mOhm Max 0201 (0603 Metric) | |
| 1.2nH Unshielded Thin Film Inductor 700mA 100mOhm Max 0402 (1005 Metric) | |
| 1.2nH Unshielded Thin Film Inductor 800mA 200mOhm Max 0603 (1608 Metric) | |
| 1.3nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0201 (0603 Metric) | |
| 1.4nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0201 (0603 Metric) | |
| 1.5µH Shielded Multilayer Inductor 1.1A 200mOhm Max 0805 (2012 Metric) | |
| 1.5µH Shielded Multilayer Inductor 1.3A 138mOhm Max 0806 (2016 Metric) | |
| 1.5µH Shielded Multilayer Inductor 1.5A 115mOhm 0806 (2016 Metric) | |
| 1.5µH Shielded Multilayer Inductor 1.9A 87.5mOhm Max 1008 (2520 Metric) | |
| 1.5mH Shielded Wirewound Inductor 320mA 4.6Ohm Max Nonstandard | |
| 1.5mH Shielded Wirewound Inductor 520mA 2.2Ohm Max Nonstandard | |
| 1.5nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0201 (0603 Metric) | |
| 1.5nH Unshielded Thin Film Inductor 700mA 200mOhm Max 0402 (1005 Metric) | |
| 1.5nH Unshielded Thin Film Inductor 800mA 200mOhm Max 0603 (1608 Metric) | |
| 1.65nH Unshielded Wirewound Inductor 1.6A 4mOhm Max Nonstandard | |
| 1.8nH Unshielded Thin Film Inductor 200mA 550mOhm Max 0201 (0603 Metric) | |
| 1.8nH Unshielded Thin Film Inductor 300mA 200mOhm Max 0603 (1608 Metric) | |
| 1.8nH Unshielded Thin Film Inductor 560mA 200mOhm Max 0402 (1005 Metric) | |
| 1.8nH Unshielded Wirewound Inductor 2.1A 33mOhm Max 0603 (1608 Metric) | |
| 1.9nH Unshielded Thin Film Inductor 200mA 550mOhm Max 0201 (0603 Metric) | |
| 10µH Shielded Multilayer Inductor 500mA 700mOhm 1008 (2520 Metric) | |
| 10µH Shielded Multilayer Inductor 650mA 625mOhm Max 0805 (2012 Metric) | |
| 10µH Shielded Multilayer Inductor 850mA 300mOhm 1008 (2520 Metric) | |
| 10µH Shielded Multilayer Inductor 900mA 375mOhm Max 0805 (2012 Metric) | |
| 100nH Unshielded Wirewound Inductor 1.7A 12.3mOhm Max Nonstandard | |
| 100nH Unshielded Wirewound Inductor 470mA 540mOhm Max 0603 (1608 Metric) | |
| 10mH @ 10kHz 2 Line Common Mode Choke Surface Mount 370mA DCR 2.5Ohm (Typ) | |
| 10nH Unshielded Thin Film Inductor 200mA 1.3Ohm Max 0402 (1005 Metric) | |
| 10nH Unshielded Thin Film Inductor 300mA 1Ohm Max 0603 (1608 Metric) | |
| 10nH Unshielded Wirewound Inductor 1.3A 85mOhm Max 0402 (1006 Metric) | |
| 10nH Unshielded Wirewound Inductor 1.4A 48mOhm Max 0603 (1608 Metric) | |
| 110nH Unshielded Wirewound Inductor 440mA 580mOhm Max 0603 (1608 Metric) | |
| 111nH Unshielded Wirewound Inductor 22A 2.11mOhm Max Nonstandard | |
| 111nH Unshielded Wirewound Inductor 3.5A 15mOhm Max Nonstandard | |
| 117nH Unshielded Wirewound Inductor 32A 1.43mOhm Max Nonstandard | |
| 11nH Unshielded Wirewound Inductor 1.4A 58mOhm Max 0603 (1608 Metric) | |
| 11nH Unshielded Wirewound Inductor 1.4A 65mOhm Max 0402 (1006 Metric) | |
| 12.55nH Unshielded Wirewound Inductor 1.6A 14mOhm Max Nonstandard | |
| 12.5nH Unshielded Wirewound Inductor 4A 3.4mOhm Max Nonstandard | |
| 120nH Unshielded Wirewound Inductor 1.5A 17.3mOhm Max Nonstandard | |
| 120nH Unshielded Wirewound Inductor 420mA 720mOhm Max 0603 (1608 Metric) | |
| 12nH Unshielded Thin Film Inductor 180mA 1.6Ohm Max 0402 (1005 Metric) | |
| 12nH Unshielded Thin Film Inductor 300mA 1Ohm Max 0603 (1608 Metric) | |
| 12nH Unshielded Wirewound Inductor 1.1A 115mOhm Max 0603 (1608 Metric) | |
| 12nH Unshielded Wirewound Inductor 1.2A 70mOhm Max 0402 (1006 Metric) | |
| 130nH Unshielded Wirewound Inductor 3A 20mOhm Max Nonstandard | |
| 13nH Unshielded Wirewound Inductor 870mA 140mOhm Max 0402 (1006 Metric) | |
| 140mH @ 10kHz 2 Line Common Mode Choke Surface Mount 90mA DCR 39Ohm (Typ) | |
| 146nH Unshielded Wirewound Inductor 19A 3.33mOhm Max Nonstandard | |
| 150nH Unshielded Wirewound Inductor 390mA 820mOhm Max 0603 (1608 Metric) | |
| 15nH Unshielded Thin Film Inductor 130mA 1.8Ohm Max 0402 (1005 Metric) | |
| 15nH Unshielded Thin Film Inductor 300mA 1Ohm Max 0603 (1608 Metric) | |
| 15nH Unshielded Wirewound Inductor 1.1A 130mOhm Max 0402 (1006 Metric) | |
| 15nH Unshielded Wirewound Inductor 1.2A 78mOhm Max 0603 (1608 Metric) | |
| 169nH Unshielded Wirewound Inductor 3A 25mOhm Max Nonstandard | |
| 16nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric) | |
| 16nH Unshielded Wirewound Inductor 850mA 130mOhm Max 0402 (1006 Metric) | |
| 17.5nH Unshielded Wirewound Inductor 4A 4.5mOhm Max Nonstandard | |
| 18.5nH Unshielded Wirewound Inductor 4A 3.9mOhm Max Nonstandard | |
| 180nH Unshielded Wirewound Inductor 310mA 1.5Ohm Max 0603 (1608 Metric) | |
| 18nH Unshielded Thin Film Inductor 100mA 2Ohm Max 0402 (1005 Metric) | |
| 18nH Unshielded Thin Film Inductor 300mA 2Ohm Max 0603 (1608 Metric) | |
| 18nH Unshielded Wirewound Inductor 1.2A 66mOhm Max 0603 (1608 Metric) | |
| 18nH Unshielded Wirewound Inductor 900mA 120mOhm Max 0402 (1006 Metric) | |
| 19nH Unshielded Wirewound Inductor 850mA 175mOhm Max 0402 (1006 Metric) | |
| 1mH Shielded Wirewound Inductor 240mA 6Ohm Max Nonstandard | |
| 1mH Shielded Wirewound Inductor 400mA 3.2Ohm Max Nonstandard | |
| 1mH Shielded Wirewound Inductor 720mA 1.4Ohm Max Nonstandard | |
| 1mH Unshielded Wirewound Inductor 300mA 3.3Ohm Max Nonstandard | |
| 1mH Unshielded Wirewound Inductor 380mA 2.6Ohm Max Nonstandard | |
| 1nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric) | |
| 1nH Unshielded Thin Film Inductor 700mA 100mOhm Max 0402 (1005 Metric) | |
| 1nH Unshielded Thin Film Inductor 800mA 200mOhm Max 0603 (1608 Metric) | |
| 1nH Unshielded Wirewound Inductor 2.3A 30mOhm Max 0402 (1006 Metric) | |
| 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard | |
| 2.2µH Shielded Multilayer Inductor 1.2A 110mOhm 0806 (2016 Metric) | |
| 2.2µH Shielded Multilayer Inductor 1.2A 250mOhm Max 1008 (2520 Metric) | |
| 2.2µH Shielded Multilayer Inductor 1.35A 140mOhm 1008 (2520 Metric) | |
| 2.2µH Shielded Multilayer Inductor 1.3A 138mOhm Max 1008 (2520 Metric) | |
| 2.2µH Shielded Multilayer Inductor 1.3A 210mOhm 0806 (2016 Metric) | |
| 2.2µH Shielded Multilayer Inductor 1.3A 312.5mOhm Max 1008 (2520 Metric) | |
| 2.2µH Shielded Multilayer Inductor 1.4A 140mOhm 0805 (2012 Metric) | |
| 2.2µH Shielded Multilayer Inductor 1.6A 110mOhm 1008 (2520 Metric) | |
| 2.2µH Shielded Multilayer Inductor 1.8A 106.25mOhm Max 1008 (2520 Metric) | |
| 2.2µH Shielded Multilayer Inductor 700mA 230mOhm 0805 (2012 Metric) | |
| 2.2µH Shielded Multilayer Inductor 700mA 340mOhm 0805 (2012 Metric) | |
| 2.2µH Shielded Multilayer Inductor 850mA 400mOhm 1008 (2520 Metric) | |
| 2.2µH Unshielded Multilayer Inductor 1A 250mOhm Max 0805 (2012 Metric) | |
| 2.2mH Shielded Wirewound Inductor 260mA 6.5Ohm Max Nonstandard | |
| 2.2mH Shielded Wirewound Inductor 430mA 3.7Ohm Max Nonstandard | |
| 2.2mH Unshielded Wirewound Inductor 150mA 7.2Ohm Max Nonstandard | |
| 2.2mH Unshielded Wirewound Inductor 180mA 5.3Ohm Max Nonstandard | |
| 2.2nH Unshielded Thin Film Inductor 200mA 700mOhm Max 0201 (0603 Metric) | |
| 2.2nH Unshielded Thin Film Inductor 300mA 200mOhm Max 0603 (1608 Metric) | |
| 2.2nH Unshielded Thin Film Inductor 440mA 300mOhm Max 0402 (1005 Metric) | |
| 2.2nH Unshielded Wirewound Inductor 2.1A 38mOhm Max 0402 (1006 Metric) | |
| 2.2nH Unshielded Wirewound Inductor 900mA 230mOhm Max 0603 (1608 Metric) | |
| 2.55nH Unshielded Wirewound Inductor 1.6A 5mOhm Max Nonstandard | |
| 2.5mH @ 10kHz 2 Line Common Mode Choke Surface Mount 760mA DCR 620mOhm (Typ) | |
| 2.5nH Unshielded Wirewound Inductor 4A 1.1mOhm Max Nonstandard | |
| 2.7nH Unshielded Thin Film Inductor 150mA 800mOhm Max 0201 (0603 Metric) | |
| 2.7nH Unshielded Thin Film Inductor 300mA 200mOhm Max 0603 (1608 Metric) | |
| 2.7nH Unshielded Thin Film Inductor 440mA 300mOhm Max 0402 (1005 Metric) | |
| 2.7nH Unshielded Wirewound Inductor 1.5A 560mOhm Max 0402 (1006 Metric) | |
| 20µH @ 100kHz 4 Line Common Mode Choke Surface Mount DCR 350mOhm | |
| 200nH Unshielded Wirewound Inductor 280mA 2Ohm Max 0603 (1608 Metric) | |
| 206nH Unshielded Wirewound Inductor 3A 30mOhm Max Nonstandard | |
| 210nH Unshielded Wirewound Inductor 280mA 2Ohm Max 0603 (1608 Metric) | |
| 21nH Unshielded Wirewound Inductor 450mA 460mOhm Max 0402 (1006 Metric) | |
| 220µH Shielded Wirewound Inductor 1.3A 350mOhm Max Nonstandard | |
| 220µH Shielded Wirewound Inductor 560mA 1.3Ohm Max Nonstandard | |
| 220µH Shielded Wirewound Inductor 950mA 680mOhm Max Nonstandard | |
| 220nH Unshielded Wirewound Inductor 280mA 2Ohm Max 0603 (1608 Metric) | |
| 222nH Unshielded Wirewound Inductor 3A 35mOhm Max Nonstandard | |
| 22nH Unshielded Thin Film Inductor 250mA 2Ohm Max 0603 (1608 Metric) | |
| 22nH Unshielded Thin Film Inductor 90mA 2.6Ohm Max 0402 (1005 Metric) | |
| 22nH Unshielded Wirewound Inductor 3A 4.2mOhm Max Nonstandard | |
| 22nH Unshielded Wirewound Inductor 40A 0.55mOhm Max Nonstandard | |
| 22nH Unshielded Wirewound Inductor 4A 5.2mOhm Max Nonstandard | |
| 22nH Unshielded Wirewound Inductor 800mA 250mOhm Max 0402 (1006 Metric) | |
| 22nH Unshielded Wirewound Inductor 850mA 140mOhm Max 0603 (1608 Metric) | |
| 23nH Unshielded Wirewound Inductor 30A 1.2mOhm Max Nonstandard | |
| 23nH Unshielded Wirewound Inductor 800mA 160mOhm Max 0402 (1006 Metric) | |
| 23nH Unshielded Wirewound Inductor 850mA 190mOhm Max 0603 (1608 Metric) | |
| 240nH Shielded Multilayer Inductor 3.2A 26mOhm 0806 (2016 Metric) | |
| 240nH Shielded Multilayer Inductor 3.8A 24mOhm 1008 (2520 Metric) | |
| 245pH @ 100MHz 2 Line Common Mode Choke Surface Mount 1.6 Ohms @ 100MHz 300mA DCR 2.5Ohm | |
| 245pH @ 100MHz 2 Line Common Mode Choke Surface Mount 2 Ohms @ 100MHz 300mA DCR 2.5Ohm | |
| 246nH Unshielded Wirewound Inductor 3A 35mOhm Max Nonstandard | |
| 24mH @ 10kHz 2 Line Common Mode Choke Surface Mount 240mA DCR 6.3Ohm (Typ) | |
| 24nH Unshielded Wirewound Inductor 1.1A 74mOhm Max 0603 (1608 Metric) | |
| 24nH Unshielded Wirewound Inductor 700mA 290mOhm Max 0402 (1006 Metric) | |
| 250nH Unshielded Wirewound Inductor 240mA 3Ohm Max 0603 (1608 Metric) | |
| 25nH Unshielded Wirewound Inductor 700mA 300mOhm Max 0402 (1006 Metric) | |
| 26nH Unshielded Wirewound Inductor 700mA 275mOhm Max 0402 (1006 Metric) | |
| 270nH Unshielded Wirewound Inductor 260mA 2.25Ohm Max 0603 (1608 Metric) | |
| 27nH Unshielded Thin Film Inductor 250mA 2Ohm Max 0603 (1608 Metric) | |
| 27nH Unshielded Wirewound Inductor 3.5A 4mOhm Max Nonstandard | |
| 27nH Unshielded Wirewound Inductor 450mA 330mOhm Max 0402 (1006 Metric) | |
| 27nH Unshielded Wirewound Inductor 780mA 200mOhm Max 0603 (1608 Metric) | |
| 28nH Unshielded Wirewound Inductor 4A 6mOhm Max Nonstandard | |
| 2nH Unshielded Thin Film Inductor 200mA 700mOhm Max 0201 (0603 Metric) | |
| 2nH Unshielded Wirewound Inductor 2.1A 38mOhm Max 0402 (1006 Metric) | |
| 3.3µH Shielded Multilayer Inductor 1.15A 234mOhm Max 1008 (2520 Metric) | |
| 3.3µH Shielded Multilayer Inductor 1.1A 130mOhm 0806 (2016 Metric) | |
| 3.3µH Shielded Multilayer Inductor 1.1A 312.5mOhm Max 1008 (2520 Metric) | |
| 3.3µH Shielded Multilayer Inductor 1.25A 150mOhm Max 0806 (2016 Metric) | |
| 3.3µH Unshielded Multilayer Inductor 1.6A 100mOhm Nonstandard | |
| 3.3µH Unshielded Multilayer Inductor 1A 200mOhm 0805 (2012 Metric) | |
| 3.3mH Shielded Wirewound Inductor 370mA 5.2Ohm Max Nonstandard | |
| 3.3nH Unshielded Thin Film Inductor 150mA 1Ohm Max 0201 (0603 Metric) | |
| 3.3nH Unshielded Thin Film Inductor 300mA 200mOhm Max 0603 (1608 Metric) | |
| 3.3nH Unshielded Thin Film Inductor 380mA 400mOhm Max 0402 (1005 Metric) | |
| 3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1006 Metric) | |
| 3.3nH Unshielded Wirewound Inductor 1.9A 24mOhm Max 0603 (1608 Metric) | |
| 3.6nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1006 Metric) | |
| 3.6nH Unshielded Wirewound Inductor 1.9A 31mOhm Max 0603 (1608 Metric) | |
| 3.85nH Unshielded Wirewound Inductor 1.6A 6mOhm Max Nonstandard | |
| 3.9nH Unshielded Thin Film Inductor 150mA 1.2Ohm Max 0201 (0603 Metric) | |
| 3.9nH Unshielded Thin Film Inductor 300mA 200mOhm Max 0603 (1608 Metric) | |
| 3.9nH Unshielded Thin Film Inductor 340mA 500mOhm Max 0402 (1005 Metric) | |
| 3.9nH Unshielded Wirewound Inductor 1.6A 39mOhm Max 0603 (1608 Metric) | |
| 3.9nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1006 Metric) | |
| 300µH Unshielded Inductor 596mOhm 10-SMD, Gull Wing | |
| 300nH Unshielded Wirewound Inductor 220mA 2.8Ohm Max 0603 (1608 Metric) | |
| 307nH Unshielded Wirewound Inductor 3A 35mOhm Max Nonstandard | |
| 30nH Unshielded Wirewound Inductor 450mA 400mOhm Max 0402 (1006 Metric) | |
| 30nH Unshielded Wirewound Inductor 920mA 160mOhm Max 0603 (1608 Metric) | |
| 330nH Unshielded Wirewound Inductor 180mA 3.6Ohm Max 0603 (1608 Metric) | |
| 33nH Unshielded Thin Film Inductor 250mA 2Ohm Max 0603 (1608 Metric) | |
| 33nH Unshielded Wirewound Inductor 3A 4.8mOhm Max Nonstandard | |
| 33nH Unshielded Wirewound Inductor 490mA 330mOhm Max 0402 (1006 Metric) | |
| 33nH Unshielded Wirewound Inductor 680mA 220mOhm Max 0603 (1608 Metric) | |
| 35.5nH Unshielded Wirewound Inductor 4A 6.8mOhm Max Nonstandard | |
| 360nH Unshielded Wirewound Inductor 170mA 4.6Ohm Max 0603 (1608 Metric) | |
| 36nH Unshielded Wirewound Inductor 480mA 360mOhm Max 0402 (1006 Metric) | |
| 36nH Unshielded Wirewound Inductor 720mA 225mOhm Max 0603 (1608 Metric) | |
| 37nH Unshielded Wirewound Inductor 470mA 480mOhm Max 0402 (1006 Metric) | |
| 380nH Unshielded Wirewound Inductor 2.5A 50mOhm Max Nonstandard | |
| 390nH Unshielded Wirewound Inductor 170mA 4.7Ohm Max 0603 (1608 Metric) | |
| 39nH Unshielded Thin Film Inductor 200mA 3Ohm Max 0603 (1608 Metric) | |
| 39nH Unshielded Wirewound Inductor 0402 (1006 Metric) | |
| 39nH Unshielded Wirewound Inductor 3A 4.4mOhm Max Nonstandard | |
| 39nH Unshielded Wirewound Inductor 680mA 250mOhm Max 0603 (1608 Metric) | |
| 4.3nH Unshielded Wirewound Inductor 1.3A 80mOhm Max 0603 (1608 Metric) | |
| 4.3nH Unshielded Wirewound Inductor 1.6A 40mOhm Max 0402 (1006 Metric) | |
| 4.7µH Shielded Multilayer Inductor 1.2A 175mOhm Max 0806 (2016 Metric) | |
| 4.7µH Shielded Multilayer Inductor 1A 160mOhm 0806 (2016 Metric) | |
| 4.7µH Shielded Multilayer Inductor 1A 230mOhm 1008 (2520 Metric) | |
| 4.7µH Shielded Multilayer Inductor 750mA 530mOhm 1008 (2520 Metric) | |
| 4.7µH Shielded Multilayer Inductor 850mA 312.5mOhm Max 0805 (2012 Metric) | |
| 4.7µH Shielded Multilayer Inductor 900mA 500mOhm Max 1008 (2520 Metric) | |
| 4.7nH Unshielded Thin Film Inductor 130mA 1.4Ohm Max 0201 (0603 Metric) | |
| 4.7nH Unshielded Thin Film Inductor 300mA 200mOhm Max 0603 (1608 Metric) | |
| 4.7nH Unshielded Thin Film Inductor 320mA 600mOhm Max 0402 (1005 Metric) | |
| 4.7nH Unshielded Wirewound Inductor 1.5A 60mOhm Max 0402 (1006 Metric) | |
| 40nH Unshielded Wirewound Inductor 450mA 520mOhm Max 0402 (1006 Metric) | |
| 422nH Unshielded Wirewound Inductor 2.5A 60mOhm Max Nonstandard | |
| 42nH Unshielded Wirewound Inductor 34A 0.77mOhm Max Nonstandard | |
| 43nH Unshielded Wirewound Inductor 450mA 520mOhm Max 0402 (1006 Metric) | |
| 43nH Unshielded Wirewound Inductor 4A 7.9mOhm Max Nonstandard | |
| 43nH Unshielded Wirewound Inductor 810mA 225mOhm Max 0603 (1608 Metric) | |
| 45mH @ 10kHz 2 Line Common Mode Choke Surface Mount 180mA DCR 10.05Ohm (Typ) | |
| 46.5nH Unshielded Wirewound Inductor 28A 1.62mOhm Max Nonstandard | |
| 470µH Shielded Wirewound Inductor 350mA 3.2Ohm Max Nonstandard | |
| 470µH Shielded Wirewound Inductor 600mA 1.45Ohm Max Nonstandard | |
| 470µH Shielded Wirewound Inductor 970mA 800mOhm Max Nonstandard | |
| 470nH Shielded Multilayer Inductor 1.3A 120mOhm 0805 (2012 Metric) | |
| 470nH Shielded Multilayer Inductor 1.4A 100mOhm 0805 (2012 Metric) | |
| 470nH Shielded Multilayer Inductor 1.6A 100mOhm Max 0806 (2016 Metric) | |
| 470nH Shielded Multilayer Inductor 2.2A 65mOhm Max 0806 (2016 Metric) | |
| 470nH Shielded Multilayer Inductor 2.7A 50mOhm Max 1008 (2520 Metric) | |
| 470nH Unshielded Multilayer Inductor 1.4A 100mOhm 0805 (2012 Metric) | |
| 47nH Unshielded Thin Film Inductor 200mA 3Ohm Max 0603 (1608 Metric) | |
| 47nH Unshielded Wirewound Inductor 3A 5.6mOhm Max Nonstandard | |
| 47nH Unshielded Wirewound Inductor 420mA 580mOhm Max 0402 (1006 Metric) | |
| 47nH Unshielded Wirewound Inductor 680mA 240mOhm Max 0603 (1608 Metric) | |
| 491nH Unshielded Wirewound Inductor 2A 65mOhm Max Nonstandard | |
| 5.1nH Unshielded Wirewound Inductor 1.2A 100mOhm Max 0402 (1006 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 1.7A 36mOhm Max 0603 (1608 Metric) | |
| 5.45nH Unshielded Wirewound Inductor 1.6A 8mOhm Max Nonstandard | |
| 5.6nH Unshielded Thin Film Inductor 130mA 1.8Ohm Max 0201 (0603 Metric) | |
| 5.6nH Unshielded Thin Film Inductor 280mA 700mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Thin Film Inductor 300mA 500mOhm Max 0603 (1608 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 1.6A 48mOhm Max 0402 (1006 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 1.6A 9mOhm Max Nonstandard | |
| 5.6nH Unshielded Wirewound Inductor 1.7A 36mOhm Max 0603 (1608 Metric) | |
| 51nH Unshielded Wirewound Inductor 360mA 700mOhm Max 0402 (1006 Metric) | |
| 51nH Unshielded Wirewound Inductor 660mA 280mOhm Max 0603 (1608 Metric) | |
| 538nH Unshielded Wirewound Inductor 2A 90mOhm Max Nonstandard | |
| 540nH Unshielded Multilayer Inductor 1.3A 120mOhm 0805 (2012 Metric) | |
| 560µH Shielded Wirewound Inductor 330mA 3.6Ohm Max Nonstandard | |
| 560µH Unshielded Wirewound Inductor 410mA 2.08Ohm Max Nonstandard | |
| 56nH Unshielded Thin Film Inductor 150mA 5Ohm Max 0603 (1608 Metric) | |
| 56nH Unshielded Wirewound Inductor 3A 6.2mOhm Max Nonstandard | |
| 56nH Unshielded Wirewound Inductor 610mA 300mOhm Max 0603 (1608 Metric) | |
| 57mH @ 10kHz 2 Line Common Mode Choke Surface Mount 160mA DCR 15.7Ohm (Typ) | |
| 5nH Unshielded Wirewound Inductor 4A 1.8mOhm Max Nonstandard | |
| 6.2nH Unshielded Wirewound Inductor 1.6A 50mOhm Max 0402 (1006 Metric) | |
| 6.8µH Shielded Multilayer Inductor 1.2A 212.5mOhm Max 0806 (2016 Metric) | |
| 6.8µH Shielded Multilayer Inductor 700mA 650mOhm 1008 (2520 Metric) | |
| 6.8µH Shielded Multilayer Inductor 900mA 375mOhm Max 0805 (2012 Metric) | |
| 6.8µH Shielded Multilayer Inductor 900mA 562.5mOhm Max 1008 (2520 Metric) | |
| 6.8µH Shielded Multilayer Inductor 950mA 250mOhm 1008 (2520 Metric) | |
| 6.8nH Unshielded Thin Film Inductor 260mA 900mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Thin Film Inductor 300mA 500mOhm Max 0603 (1608 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 1.4A 42mOhm Max 0603 (1608 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 1.5A 55mOhm Max 0402 (1006 Metric) | |
| 66nH Unshielded Wirewound Inductor 32A 0.99mOhm Max Nonstandard | |
| 680µH Shielded Wirewound Inductor 300mA 4Ohm Max Nonstandard | |
| 680µH Shielded Wirewound Inductor 550mA 2.25Ohm Max Nonstandard | |
| 680µH Shielded Wirewound Inductor 800mA 1.15Ohm Max Nonstandard | |
| 680µH Unshielded Wirewound Inductor 380mA 2.4Ohm Max Nonstandard | |
| 68nH Unshielded Thin Film Inductor 150mA 5Ohm Max 0603 (1608 Metric) | |
| 68nH Unshielded Wirewound Inductor 2.5A 8.2mOhm Max Nonstandard | |
| 68nH Unshielded Wirewound Inductor 600mA 330mOhm Max 0603 (1608 Metric) | |
| 6mH @ 10kHz 2 Line Common Mode Choke Surface Mount 450mA DCR 1.6Ohm (Typ) | |
| 6nH Unshielded Wirewound Inductor 1.7A 36mOhm Max 0603 (1608 Metric) | |
| 7.15nH Unshielded Wirewound Inductor 1.6A 10mOhm Max Nonstandard | |
| 7.2nH Unshielded Wirewound Inductor 1.4A 70mOhm Max 0603 (1608 Metric) | |
| 7.5nH Unshielded Wirewound Inductor 1.3A 80mOhm Max 0603 (1608 Metric) | |
| 72nH Unshielded Wirewound Inductor 550mA 420mOhm Max 0603 (1608 Metric) | |
| 75nH Unshielded Wirewound Inductor 500mA 520mOhm Max 0603 (1608 Metric) | |
| 79nH Unshielded Wirewound Inductor 23A 2.11mOhm Max Nonstandard | |
| 8.2nH Unshielded Thin Film Inductor 220mA 1.1Ohm Max 0402 (1005 Metric) | |
| 8.2nH Unshielded Thin Film Inductor 300mA 500mOhm Max 0603 (1608 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 1.4A 54mOhm Max 0603 (1608 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 1.5A 58mOhm Max 0402 (1006 Metric) | |
| 8.7nH Unshielded Wirewound Inductor 1.4A 54mOhm Max 0603 (1608 Metric) | |
| 8.7nH Unshielded Wirewound Inductor 1.5A 65mOhm Max 0402 (1006 Metric) | |
| 8.8nH Unshielded Wirewound Inductor 1.6A 12mOhm Max Nonstandard | |
| 820µH Unshielded Wirewound Inductor 350mA 2.77Ohm Max Nonstandard | |
| 82nH Unshielded Wirewound Inductor 2.5A 9.4mOhm Max Nonstandard | |
| 82nH Unshielded Wirewound Inductor 510mA 460mOhm Max 0603 (1608 Metric) | |
| 8nH Unshielded Wirewound Inductor 4A 2.6mOhm Max Nonstandard | |
| 9.1nH Unshielded Wirewound Inductor 1.4A 58mOhm Max 0603 (1608 Metric) | |
| 9.5nH Unshielded Wirewound Inductor 1.4A 53mOhm Max 0603 (1608 Metric) | |
| 9.5nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0402 (1006 Metric) | |
| 9.85nH Unshielded Wirewound Inductor 1.6A 13mOhm Max Nonstandard | |
| 90nH Unshielded Wirewound Inductor 3.5A 15mOhm Max Nonstandard | |
| 90nH Unshielded Wirewound Inductor 30A 1.21mOhm Max Nonstandard | |
| 91nH Unshielded Wirewound Inductor 440mA 440mOhm Max 0603 (1608 Metric) | |
| 9nH Unshielded Wirewound Inductor 1.4A 73mOhm Max 0402 (1006 Metric) | |
| FIXED IND 100NH 1.7A 12.3 MOHM | |
| FIXED IND 10UH 800MA 625 MOHM | |
| FIXED IND 12.5NH 4A 3.4 MOHM SMD | |
| FIXED IND 120NH 1.5A 17.3 MOHM | |
| FIXED IND 17.5NH 4A 4.5 MOHM SMD | |
| FIXED IND 18.5NH 4A 3.9 MOHM SMD | |
| FIXED IND 2.2UH 1A 250 MOHM SMD | |
| FIXED IND 22NH 3A 4.2 MOHM SMD | |
| FIXED IND 22NH 4A 5.2 MOHM SMD | |
| FIXED IND 28NH 4A 6 MOHM SMD | |
| FIXED IND 3.3UH 1.15A 234 MOHM | |
| FIXED IND 3.3UH 900MA 312.5 MOHM | |
| FIXED IND 33NH 3A 4.8 MOHM SMD | |
| FIXED IND 39NH 3A 4.4 MOHM SMD | |
| FIXED IND 3NH 380MA 450 MOHM SMD | |
| FIXED IND 4.7MH 300MA 7.8 OHM | |
| FIXED IND 4.7UH 850MA 312.5 MOHM | |
| FIXED IND 43NH 4A 7.9 MOHM SMD | |
| FIXED IND 47NH 3A 5.6 MOHM SMD | |
| FIXED IND 47UH 1.7A 156 MOHM SMD | |
| FIXED IND 47UH 1A 280 MOHM SMD | |
| FIXED IND 56NH 3A 6.2 MOHM SMD | |
| FIXED IND 6.8MH 280MA 9.6 OHM | |
| FIXED IND 6.8UH 800MA 625 MOHM | |
| FIXED IND 68NH 2.5A 8.2 MOHM SMD | |
| FIXED IND 82NH 2.5A 9.4 MOHM SMD | |
| FIXED IND 8NH 4A 2.6 MOHM SMD | |
| INDUCT ARRAY 2 COIL 10UH SMD | |
| INDUCT ARRAY 2 COIL 15UH SMD | |
| INDUCT ARRAY 2 COIL 4.7UH SMD | |
| INDUCT ARRAY 2 COIL 6.8UH SMD | |
| Shielded 2 Coil Inductor Array 1.08µH Inductance - Connected in Series 270nH Inductance - Connected in Parallel 5mOhm Max DC Resistance (DCR) - Parallel 12.3A Nonstandard | |
| Shielded 2 Coil Inductor Array 1.32µH Inductance - Connected in Series 330nH Inductance - Connected in Parallel 15mOhm Max DC Resistance (DCR) - Parallel 4A Nonstandard | |
| Shielded 2 Coil Inductor Array 1.56µH Inductance - Connected in Series 390nH Inductance - Connected in Parallel 14.5mOhm Max DC Resistance (DCR) - Parallel 4.5A Nonstandard | |
| Shielded 2 Coil Inductor Array 1.56µH Inductance - Connected in Series 390nH Inductance - Connected in Parallel 6mOhm Max DC Resistance (DCR) - Parallel 10.6A Nonstandard | |
| Shielded 2 Coil Inductor Array 10.8µH Inductance - Connected in Series 2.7µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 2.5A Nonstandard | |
| Shielded 2 Coil Inductor Array 10.8µH Inductance - Connected in Series 2.7µH Inductance - Connected in Parallel 80.5mOhm Max DC Resistance (DCR) - Parallel 1.85A Nonstandard | |
| Shielded 2 Coil Inductor Array 11.6µH Inductance - Connected in Series 2.9µH Inductance - Connected in Parallel 8.96mOhm Max DC Resistance (DCR) - Parallel 17A 4-SMD | |
| Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 12mOhm Max DC Resistance (DCR) - Parallel 7.7A Nonstandard | |
| Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel 4.91A Nonstandard | |
| Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel 7.1A Nonstandard | |
| Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 22mOhm Max DC Resistance (DCR) - Parallel 5.14A Nonstandard | |
| Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 52mOhm Max DC Resistance (DCR) - Parallel 3.7A Nonstandard | |
| Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 64mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard | |
| Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 100mOhm Max DC Resistance (DCR) - Parallel 2A Nonstandard | |
| Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 105mOhm Max DC Resistance (DCR) - Parallel 2.25A Nonstandard | |
| Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 170mOhm Max DC Resistance (DCR) - Parallel 1.2A Nonstandard | |
| Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 70mOhm Max DC Resistance (DCR) - Parallel 2.5A Nonstandard | |
| Shielded 2 Coil Inductor Array 14µH Inductance - Connected in Series 3.5µH Inductance - Connected in Parallel 12mOhm Max DC Resistance (DCR) - Parallel 14A 4-SMD | |
| Shielded 2 Coil Inductor Array 14.4µH Inductance - Connected in Series 3.6µH Inductance - Connected in Parallel 53mOhm Max DC Resistance (DCR) - Parallel 2.3A Nonstandard | |
| Shielded 2 Coil Inductor Array 15.6µH Inductance - Connected in Series 3.9µH Inductance - Connected in Parallel 94mOhm Max DC Resistance (DCR) - Parallel 1.6A Nonstandard | |
| Shielded 2 Coil Inductor Array 17.6µH Inductance - Connected in Series 4.4µH Inductance - Connected in Parallel 15.36mOhm Max DC Resistance (DCR) - Parallel 12A 4-SMD | |
| Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 14mOhm Max DC Resistance (DCR) - Parallel 7.2A Nonstandard | |
| Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 4.87A Nonstandard | |
| Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 28mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard | |
| Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 28mOhm Max DC Resistance (DCR) - Parallel 4.22A Nonstandard | |
| Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel 3.6A Nonstandard | |
| Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 64mOhm Max DC Resistance (DCR) - Parallel 1.55A Nonstandard | |
| Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 64mOhm Max DC Resistance (DCR) - Parallel 1.85A Nonstandard | |
| Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 75mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard | |
| Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 2.02A Nonstandard | |
| Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 130mOhm Max DC Resistance (DCR) - Parallel 1.9A Nonstandard | |
| Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1.45A Nonstandard | |
| Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard | |
| Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 160mOhm Max DC Resistance (DCR) - Parallel 1.6A Nonstandard | |
| Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 180mOhm Max DC Resistance (DCR) - Parallel 1.1A Nonstandard | |
| Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 750mOhm Max DC Resistance (DCR) - Parallel 900mA Nonstandard | |
| Shielded 2 Coil Inductor Array 2.24µH Inductance - Connected in Series 560nH Inductance - Connected in Parallel 6.7mOhm Max DC Resistance (DCR) - Parallel 9.8A Nonstandard | |
| Shielded 2 Coil Inductor Array 2.72µH Inductance - Connected in Series 680nH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard | |
| Shielded 2 Coil Inductor Array 22.4µH Inductance - Connected in Series 5.6µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard | |
| Shielded 2 Coil Inductor Array 22.4µH Inductance - Connected in Series 5.6µH Inductance - Connected in Parallel 131mOhm Max DC Resistance (DCR) - Parallel 1.45A Nonstandard | |
| Shielded 2 Coil Inductor Array 22.4µH Inductance - Connected in Series 5.6µH Inductance - Connected in Parallel 95mOhm Max DC Resistance (DCR) - Parallel 1.9A Nonstandard | |
| Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 100mOhm Max DC Resistance (DCR) - Parallel 1.45A Nonstandard | |
| Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 102mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard | |
| Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 135mOhm Max DC Resistance (DCR) - Parallel 1.4A Nonstandard | |
| Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 146mOhm Max DC Resistance (DCR) - Parallel 1.25A Nonstandard | |
| Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel 2.8A Nonstandard | |
| Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 32mOhm Max DC Resistance (DCR) - Parallel 3.9A Nonstandard | |
| Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 35mOhm Max DC Resistance (DCR) - Parallel 3.2A Nonstandard | |
| Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 180mOhm Max DC Resistance (DCR) - Parallel 1.66A Nonstandard | |
| Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 215mOhm Max DC Resistance (DCR) - Parallel 1.35A Nonstandard | |
| Shielded 2 Coil Inductor Array 3.2µH Inductance - Connected in Series 800nH Inductance - Connected in Parallel 2.56mOhm Max DC Resistance (DCR) - Parallel 28A 4-SMD | |
| Shielded 2 Coil Inductor Array 3.28µH Inductance - Connected in Series 820nH Inductance - Connected in Parallel 20mOhm Max DC Resistance (DCR) - Parallel 3.7A Nonstandard | |
| Shielded 2 Coil Inductor Array 32.8µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 110mOhm Max DC Resistance (DCR) - Parallel 1.7A Nonstandard | |
| Shielded 2 Coil Inductor Array 32.8µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 140mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard | |
| Shielded 2 Coil Inductor Array 364nH Inductance - Connected in Series 91nH Inductance - Connected in Parallel 3.5mOhm Max DC Resistance (DCR) - Parallel 14.5A Nonstandard | |
| Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 28mOhm Max DC Resistance (DCR) - Parallel 2.85A Nonstandard | |
| Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 8.6A Nonstandard | |
| Shielded 2 Coil Inductor Array 4.8µH Inductance - Connected in Series 1.2µH Inductance - Connected in Parallel 26mOhm Max DC Resistance (DCR) - Parallel 3.05A Nonstandard | |
| Shielded 2 Coil Inductor Array 4.8µH Inductance - Connected in Series 1.2µH Inductance - Connected in Parallel 3.84mOhm Max DC Resistance (DCR) - Parallel 23A 4-SMD | |
| Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 1.1A Nonstandard | |
| Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 128mOhm Max DC Resistance (DCR) - Parallel 1.35A Nonstandard | |
| Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1A Nonstandard | |
| Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 215mOhm Max DC Resistance (DCR) - Parallel 1A Nonstandard | |
| Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 22mOhm Max DC Resistance (DCR) - Parallel 5.3A Nonstandard | |
| Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 36mOhm Max DC Resistance (DCR) - Parallel 3.81A Nonstandard | |
| Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 3.2A Nonstandard | |
| Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 44mOhm Max DC Resistance (DCR) - Parallel 2.7A Nonstandard | |
| Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 44mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard | |
| Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 50mOhm Max DC Resistance (DCR) - Parallel 2A Nonstandard | |
| Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 1.3Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard | |
| Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 1.73Ohm Max DC Resistance (DCR) - Parallel 300mA Nonstandard | |
| Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 255mOhm Max DC Resistance (DCR) - Parallel 1.38A Nonstandard | |
| Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 290mOhm Max DC Resistance (DCR) - Parallel 1.1A Nonstandard | |
| Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 300mOhm Max DC Resistance (DCR) - Parallel 1.4A Nonstandard | |
| Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 320mOhm Max DC Resistance (DCR) - Parallel 1.2A Nonstandard | |
| Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 360mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard | |
| Shielded 2 Coil Inductor Array 48µH Inductance - Connected in Series 12µH Inductance - Connected in Parallel 132mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard | |
| Shielded 2 Coil Inductor Array 48µH Inductance - Connected in Series 12µH Inductance - Connected in Parallel 227mOhm Max DC Resistance (DCR) - Parallel 950mA Nonstandard | |
| Shielded 2 Coil Inductor Array 5.2µH Inductance - Connected in Series 1.3µH Inductance - Connected in Parallel 35mOhm Max DC Resistance (DCR) - Parallel 4.4A Nonstandard | |
| Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 15mOhm Max DC Resistance (DCR) - Parallel 6.25A Nonstandard | |
| Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 16mOhm Max DC Resistance (DCR) - Parallel 5.85A Nonstandard | |
| Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 16mOhm Max DC Resistance (DCR) - Parallel 8.6A Nonstandard | |
| Shielded 2 Coil Inductor Array 6.8µH Inductance - Connected in Series 1.7µH Inductance - Connected in Parallel 5.28mOhm Max DC Resistance (DCR) - Parallel 21A 4-SMD | |
| Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 185mOhm Max DC Resistance (DCR) - Parallel 1.1A Nonstandard | |
| Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 295mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard | |
| Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 55mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard | |
| Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 400mOhm Max DC Resistance (DCR) - Parallel 1A Nonstandard | |
| Shielded 2 Coil Inductor Array 640nH Inductance - Connected in Series 160nH Inductance - Connected in Parallel 4.4mOhm Max DC Resistance (DCR) - Parallel 13.8A Nonstandard | |
| Shielded 2 Coil Inductor Array 7.2µH Inductance - Connected in Series 1.8µH Inductance - Connected in Parallel 31mOhm Max DC Resistance (DCR) - Parallel 2.85A Nonstandard | |
| Shielded 2 Coil Inductor Array 7.2µH Inductance - Connected in Series 1.8µH Inductance - Connected in Parallel 34mOhm Max DC Resistance (DCR) - Parallel 4.7A Nonstandard | |
| Shielded 2 Coil Inductor Array 72µH Inductance - Connected in Series 18µH Inductance - Connected in Parallel 201mOhm Max DC Resistance (DCR) - Parallel 1.05A Nonstandard | |
| Shielded 2 Coil Inductor Array 72µH Inductance - Connected in Series 18µH Inductance - Connected in Parallel 380mOhm Max DC Resistance (DCR) - Parallel 800mA Nonstandard | |
| Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 58mOhm Max DC Resistance (DCR) - Parallel 1.9A Nonstandard | |
| Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 6.72mOhm Max DC Resistance (DCR) - Parallel 18A 4-SMD | |
| Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 8.6A Nonstandard | |
| Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 228mOhm Max DC Resistance (DCR) - Parallel 1A Nonstandard | |
| Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 260mOhm Max DC Resistance (DCR) - Parallel 800mA Nonstandard | |
| Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 300mOhm Max DC Resistance (DCR) - Parallel 700mA Nonstandard | |
| Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 45mOhm Max DC Resistance (DCR) - Parallel 3.5A Nonstandard | |
| Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 480mOhm Max DC Resistance (DCR) - Parallel 700mA Nonstandard | |
| Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 70mOhm Max DC Resistance (DCR) - Parallel 2.79A Nonstandard | |
| Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 80mOhm Max DC Resistance (DCR) - Parallel 2.45A Nonstandard | |
| Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 80mOhm Max DC Resistance (DCR) - Parallel 2.47A Nonstandard | |
| Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 80mOhm Max DC Resistance (DCR) - Parallel 2.5A Nonstandard | |
| Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 90mOhm Max DC Resistance (DCR) - Parallel 1.85A Nonstandard | |
| Shielded 2 Coil Inductor Array 880µH Inductance - Connected in Series 220µH Inductance - Connected in Parallel 580mOhm Max DC Resistance (DCR) - Parallel 910mA Nonstandard | |
| Shielded 2 Coil Inductor Array 880µH Inductance - Connected in Series 220µH Inductance - Connected in Parallel 650mOhm Max DC Resistance (DCR) - Parallel 900mA Nonstandard | |
| Shielded 2 Coil Inductor Array 9.6µH Inductance - Connected in Series 2.4µH Inductance - Connected in Parallel 16mOhm Max DC Resistance (DCR) - Parallel 6A Nonstandard | |
| Shielded 2 Coil Inductor Array 9.6µH Inductance - Connected in Series 2.4µH Inductance - Connected in Parallel 17.5mOhm Max DC Resistance (DCR) - Parallel 5.5A Nonstandard | |
| Shielded 2 Coil Inductor Array 9.6µH Inductance - Connected in Series 2.4µH Inductance - Connected in Parallel 18mOhm Max DC Resistance (DCR) - Parallel 7.8A Nonstandard | |
| Shielded 2 Coil Inductor Array 9.6µH Inductance - Connected in Series 2.4µH Inductance - Connected in Parallel 42mOhm Max DC Resistance (DCR) - Parallel 4.2A Nonstandard | |
| Shielded 2 Coil Inductor Array 9.6µH Inductance - Connected in Series 2.4µH Inductance - Connected in Parallel 52mOhm Max DC Resistance (DCR) - Parallel 3.6A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 1µH Inductance - Connected in Parallel 45mOhm DC Resistance (DCR) - Parallel 2.9A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 1µH Inductance - Connected in Parallel 5.6mOhm DC Resistance (DCR) - Parallel 17A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 1µH Inductance - Connected in Parallel 7.5mOhm DC Resistance (DCR) - Parallel 12A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 10mOhm DC Resistance (DCR) - Parallel 11.1A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 68mOhm DC Resistance (DCR) - Parallel 2.7A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 9.4mOhm DC Resistance (DCR) - Parallel 12.5A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 10µH Inductance - Connected in Parallel 1.1Ohm DC Resistance (DCR) - Parallel 0.95A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 10µH Inductance - Connected in Parallel 11mOhm DC Resistance (DCR) - Parallel 11.5A 4-SMD | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 10µH Inductance - Connected in Parallel 13.9mOhm DC Resistance (DCR) - Parallel 13A 4-SMD | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 10µH Inductance - Connected in Parallel 200mOhm DC Resistance (DCR) - Parallel 1.6A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 10µH Inductance - Connected in Parallel 234mOhm DC Resistance (DCR) - Parallel 1.1A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 10µH Inductance - Connected in Parallel 300mOhm DC Resistance (DCR) - Parallel 1.2A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 10µH Inductance - Connected in Parallel 600mOhm DC Resistance (DCR) - Parallel 0.95A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 10µH Inductance - Connected in Parallel 62mOhm DC Resistance (DCR) - Parallel 3.7A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 10µH Inductance - Connected in Parallel 69mOhm DC Resistance (DCR) - Parallel 4.5A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 10µH Inductance - Connected in Parallel 750mOhm DC Resistance (DCR) - Parallel 0.95A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 15µH Inductance - Connected in Parallel 355mOhm DC Resistance (DCR) - Parallel 1.25A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 15µH Inductance - Connected in Parallel 422mOhm DC Resistance (DCR) - Parallel 0.95A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 15µH Inductance - Connected in Parallel 465mOhm DC Resistance (DCR) - Parallel 900mA Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 15µH Inductance - Connected in Parallel 87mOhm DC Resistance (DCR) - Parallel 3.9A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 15µH Inductance - Connected in Parallel 95mOhm DC Resistance (DCR) - Parallel 3.25A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 12.5mOhm DC Resistance (DCR) - Parallel 11.5A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 16.5mOhm DC Resistance (DCR) - Parallel 8.2A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 72mOhm DC Resistance (DCR) - Parallel 2.5A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 2.7µH Inductance - Connected in Parallel 16.8mOhm DC Resistance (DCR) - Parallel 7.4A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 22µH Inductance - Connected in Parallel 1.2Ohm DC Resistance (DCR) - Parallel 0.6A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 22µH Inductance - Connected in Parallel 1.6Ohm DC Resistance (DCR) - Parallel 0.6A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 22µH Inductance - Connected in Parallel 106mOhm Max DC Resistance (DCR) - Parallel 3.4A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 22µH Inductance - Connected in Parallel 160mOhm DC Resistance (DCR) - Parallel 2.2A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 22µH Inductance - Connected in Parallel 2.5Ohm DC Resistance (DCR) - Parallel 0.6A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 22µH Inductance - Connected in Parallel 455mOhm DC Resistance (DCR) - Parallel 1A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 22µH Inductance - Connected in Parallel 650mOhm DC Resistance (DCR) - Parallel 800mA Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 22µH Inductance - Connected in Parallel 780mOhm DC Resistance (DCR) - Parallel 0.75A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 120mOhm DC Resistance (DCR) - Parallel 1.9A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 23.5mOhm DC Resistance (DCR) - Parallel 6.8A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 26mOhm DC Resistance (DCR) - Parallel 7.5A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 33µH Inductance - Connected in Parallel 1.025Ohm DC Resistance (DCR) - Parallel 700mA Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 33µH Inductance - Connected in Parallel 145mOhm DC Resistance (DCR) - Parallel 2.9A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 33µH Inductance - Connected in Parallel 2.4Ohm DC Resistance (DCR) - Parallel 0.45A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 33µH Inductance - Connected in Parallel 230mOhm DC Resistance (DCR) - Parallel 2.05A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 33µH Inductance - Connected in Parallel 3.2Ohm DC Resistance (DCR) - Parallel 0.45A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 33µH Inductance - Connected in Parallel 5.2Ohm DC Resistance (DCR) - Parallel 0.45A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 110mOhm DC Resistance (DCR) - Parallel 2.45A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 145mOhm DC Resistance (DCR) - Parallel 1.6A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 29mOhm DC Resistance (DCR) - Parallel 6.2A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 40mOhm DC Resistance (DCR) - Parallel 5.9A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 47µH Inductance - Connected in Parallel 1.2Ohm DC Resistance (DCR) - Parallel 600mA Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 47µH Inductance - Connected in Parallel 240mOhm DC Resistance (DCR) - Parallel 2.3A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 47µH Inductance - Connected in Parallel 340mOhm DC Resistance (DCR) - Parallel 1.5A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 5.6µH Inductance - Connected in Parallel 234mOhm DC Resistance (DCR) - Parallel 1.4A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 11.3mOhm DC Resistance (DCR) - Parallel 14A 4-SMD | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 240mOhm DC Resistance (DCR) - Parallel 1.4A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 44mOhm DC Resistance (DCR) - Parallel 5A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 51.5mOhm DC Resistance (DCR) - Parallel 5A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 6.1mOhm DC Resistance (DCR) - Parallel 13.5A 4-SMD | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 13mOhm DC Resistance (DCR) - Parallel 13.5A 4-SMD | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 265mOhm DC Resistance (DCR) - Parallel 1.3A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 46mOhm DC Resistance (DCR) - Parallel 4.7A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 63mOhm DC Resistance (DCR) - Parallel 4.8A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 8.4mOhm DC Resistance (DCR) - Parallel 13A 4-SMD | |
| Unshielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 1.9A Nonstandard | |
| WE-DD SMT SHIELDED COUPLED INDUC |
| << Prev | Next >> |