Wurth Elektronik GmbH & Co. KG Fixed Inductors 74479889247

Description
4.7µH Shielded Multilayer Inductor 900mA 500mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 900mA 500mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-74479889247-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74479889247-ND
Fixed Inductors 732-74479889247-ND
4.7µH Shielded Multilayer Inductor 900mA 500mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 900mA 500mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Multilayer Inductor, 4.7Uh, 0.65A, 1008 Rohs Compliant Wurth Elektronik - 58AK2092 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 4.7Uh, 0.65A, 1008 Rohs Compliant Wurth Elektronik
58AK2092
Multilayer Inductor, 4.7Uh, 0.65A, 1008 Rohs Compliant Wurth Elektronik 58AK2092
MULTILAYER INDUCTOR, 4.7UH, 0.65A, 1008 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 4.7UH, 0.65A, 1008 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-74479889247-ND 58AK2092
Product Name Fixed Inductors Multilayer Inductor, 4.7Uh, 0.65A, 1008 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-36N 0402CS-36NXJRW , 0402CS-36NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers