Wurth Elektronik GmbH & Co. KG Arrays, Signal Transformers 74485540220

Description
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 6.72mOhm Max DC Resistance (DCR) - Parallel 18A 4-SMD
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 6.72mOhm Max DC Resistance (DCR) - Parallel 18A 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 732-4562-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-4562-6-ND
Arrays, Signal Transformers 732-4562-6-ND
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 6.72mOhm Max DC Resistance (DCR) - Parallel 18A 4-SMD

Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 6.72mOhm Max DC Resistance (DCR) - Parallel 18A 4-SMD

Buy Now Datasheet
Arrays, Signal Transformers - 732-4562-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-4562-1-ND
Arrays, Signal Transformers 732-4562-1-ND
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 6.72mOhm Max DC Resistance (DCR) - Parallel 18A 4-SMD

Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 6.72mOhm Max DC Resistance (DCR) - Parallel 18A 4-SMD

Buy Now Datasheet
Arrays, Signal Transformers - 732-4562-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-4562-2-ND
Arrays, Signal Transformers 732-4562-2-ND
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 6.72mOhm Max DC Resistance (DCR) - Parallel 18A 4-SMD

Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 6.72mOhm Max DC Resistance (DCR) - Parallel 18A 4-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-4562-6-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details