Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744870004

Description
Wurth Elektronik 744870004
Request a Quote Datasheet
Description
Wurth Elektronik 744870004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 486481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486481
Surface Mount Inductors 486481
Wurth Elektronik 744870004

Wurth Elektronik 744870004

Supplier's Site
Arrays, Signal Transformers - 732-2324-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2324-1-ND
Arrays, Signal Transformers 732-2324-1-ND
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel 3.6A Nonstandard

Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel 3.6A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2324-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2324-2-ND
Arrays, Signal Transformers 732-2324-2-ND
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel 3.6A Nonstandard

Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel 3.6A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2324-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2324-6-ND
Arrays, Signal Transformers 732-2324-6-ND
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel 3.6A Nonstandard

Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel 3.6A Nonstandard

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486481 732-2324-1-ND
Product Name Surface Mount Inductors Arrays, Signal Transformers
Inductance Range 9.4 microH
DCR 0.0300 ohms 0.0300 to ? ohms
Rated DC Current 3600 milliamps
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 0402CS-33NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details