Wurth Elektronik GmbH & Co. KG Fixed Inductors 744917115

Description
15nH Unshielded Wirewound Inductor 1.2A 78mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 1.2A 78mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11273-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11273-2-ND
Fixed Inductors 732-11273-2-ND
15nH Unshielded Wirewound Inductor 1.2A 78mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 1.2A 78mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Wirewound Inductor, 15Nh, 1.2A, 0603 Rohs Compliant Wurth Elektronik - 75AJ2887 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 15Nh, 1.2A, 0603 Rohs Compliant Wurth Elektronik
75AJ2887
Wirewound Inductor, 15Nh, 1.2A, 0603 Rohs Compliant Wurth Elektronik 75AJ2887
WIREWOUND INDUCTOR, 15NH, 1.2A, 0603 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 15NH, 1.2A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11273-2-ND 75AJ2887
Product Name Fixed Inductors Wirewound Inductor, 15Nh, 1.2A, 0603 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details