Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744871101

Description
Wurth Elektronik 744871101
Request a Quote Datasheet
Description
Wurth Elektronik 744871101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 486499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486499
Surface Mount Inductors 486499
Wurth Elektronik 744871101

Wurth Elektronik 744871101

Supplier's Site
Arrays, Signal Transformers - 732-3886-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-3886-1-ND
Arrays, Signal Transformers 732-3886-1-ND
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 360mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard

Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 360mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-3886-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-3886-6-ND
Arrays, Signal Transformers 732-3886-6-ND
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 360mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard

Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 360mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-3886-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-3886-2-ND
Arrays, Signal Transformers 732-3886-2-ND
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 360mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard

Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 360mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard

Buy Now Datasheet
Inductor, 100Uh 20%, 1.5A, Dd 1260; Product Range Wurth Elektronik - 32T8603 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh 20%, 1.5A, Dd 1260; Product Range Wurth Elektronik
32T8603
Inductor, 100Uh 20%, 1.5A, Dd 1260; Product Range Wurth Elektronik 32T8603
INDUCTOR, 100UH 20%, 1.5A, DD 1260; Product Range:WE-DD Series; Inductance, Parallel:100µH; RMS Current - Parallel:1.5A; Saturation Current - Parallel:1.8A; Coupled Inductor Case:12.5mm x 12.5mm x 6.5mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, 100UH 20%, 1.5A, DD 1260; Product Range:WE-DD Series; Inductance, Parallel:100µH; RMS Current - Parallel:1.5A; Saturation Current - Parallel:1.8A; Coupled Inductor Case:12.5mm x 12.5mm x 6.5mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486499 732-3886-1-ND 32T8603
Product Name Surface Mount Inductors Arrays, Signal Transformers Inductor, 100Uh 20%, 1.5A, Dd 1260; Product Range Wurth Elektronik
Inductance Range 200 microH
DCR 0.3600 ohms 0.3600 to ? ohms
Rated DC Current 1800 milliamps 1500 milliamps
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J272SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N0 0302CS-4N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1911080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 40
View Details