Wurth Elektronik GmbH & Co. KG Fixed Inductors 744917095

Description
9.5nH Unshielded Wirewound Inductor 1.4A 53mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
9.5nH Unshielded Wirewound Inductor 1.4A 53mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11269-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11269-2-ND
Fixed Inductors 732-11269-2-ND
9.5nH Unshielded Wirewound Inductor 1.4A 53mOhm Max 0603 (1608 Metric)

9.5nH Unshielded Wirewound Inductor 1.4A 53mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Wirewound Inductor, 9.5Nh, 1.4A, 0603 Rohs Compliant Wurth Elektronik - 75AJ2883 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 9.5Nh, 1.4A, 0603 Rohs Compliant Wurth Elektronik
75AJ2883
Wirewound Inductor, 9.5Nh, 1.4A, 0603 Rohs Compliant Wurth Elektronik 75AJ2883
WIREWOUND INDUCTOR, 9.5NH, 1.4A, 0603 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 9.5NH, 1.4A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11269-2-ND 75AJ2883
Product Name Fixed Inductors Wirewound Inductor, 9.5Nh, 1.4A, 0603 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers