Wurth Elektronik GmbH & Co. KG Fixed Inductors 744900020

Description
2nH Unshielded Thin Film Inductor 200mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Thin Film Inductor 200mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7348-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7348-1-ND
Fixed Inductors 732-7348-1-ND
2nH Unshielded Thin Film Inductor 200mA 700mOhm Max 0201 (0603 Metric)

2nH Unshielded Thin Film Inductor 200mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7348-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7348-2-ND
Fixed Inductors 732-7348-2-ND
2nH Unshielded Thin Film Inductor 200mA 700mOhm Max 0201 (0603 Metric)

2nH Unshielded Thin Film Inductor 200mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7348-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7348-6-ND
Fixed Inductors 732-7348-6-ND
2nH Unshielded Thin Film Inductor 200mA 700mOhm Max 0201 (0603 Metric)

2nH Unshielded Thin Film Inductor 200mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Thinfilm Inductor, 2Nh, 0.2A, 0201 Rohs Compliant Wurth Elektronik - 75AJ2816 - Newark, An Avnet Company
Chicago, IL, United States
Thinfilm Inductor, 2Nh, 0.2A, 0201 Rohs Compliant Wurth Elektronik
75AJ2816
Thinfilm Inductor, 2Nh, 0.2A, 0201 Rohs Compliant Wurth Elektronik 75AJ2816
THINFILM INDUCTOR, 2NH, 0.2A, 0201 ROHS COMPLIANT: YES

THINFILM INDUCTOR, 2NH, 0.2A, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7348-1-ND 75AJ2816
Product Name Fixed Inductors Thinfilm Inductor, 2Nh, 0.2A, 0201 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-2N4 0201HT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
6mH 2A Inductor and Choke - 839-DFKH-22-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 6000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers