Wurth Elektronik GmbH & Co. KG Fixed Inductors 744916082

Description
8.2nH Unshielded Wirewound Inductor 1.5A 58mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 1.5A 58mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11226-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11226-2-ND
Fixed Inductors 732-11226-2-ND
8.2nH Unshielded Wirewound Inductor 1.5A 58mOhm Max 0402 (1006 Metric)

8.2nH Unshielded Wirewound Inductor 1.5A 58mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Wirewound Inductor, 8.2Nh, 1.5A, 0402 Rohs Compliant Wurth Elektronik - 75AJ2840 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 8.2Nh, 1.5A, 0402 Rohs Compliant Wurth Elektronik
75AJ2840
Wirewound Inductor, 8.2Nh, 1.5A, 0402 Rohs Compliant Wurth Elektronik 75AJ2840
WIREWOUND INDUCTOR, 8.2NH, 1.5A, 0402 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 8.2NH, 1.5A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11226-2-ND 75AJ2840
Product Name Fixed Inductors Wirewound Inductor, 8.2Nh, 1.5A, 0402 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details