Wurth Elektronik GmbH & Co. KG Fixed Inductors 744916043

Description
4.3nH Unshielded Wirewound Inductor 1.6A 40mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Wirewound Inductor 1.6A 40mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11220-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11220-2-ND
Fixed Inductors 732-11220-2-ND
4.3nH Unshielded Wirewound Inductor 1.6A 40mOhm Max 0402 (1006 Metric)

4.3nH Unshielded Wirewound Inductor 1.6A 40mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Wirewound Inductor, 4.3Nh, 1.6A, 0402 Rohs Compliant Wurth Elektronik - 75AJ2834 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 4.3Nh, 1.6A, 0402 Rohs Compliant Wurth Elektronik
75AJ2834
Wirewound Inductor, 4.3Nh, 1.6A, 0402 Rohs Compliant Wurth Elektronik 75AJ2834
WIREWOUND INDUCTOR, 4.3NH, 1.6A, 0402 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 4.3NH, 1.6A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11220-2-ND 75AJ2834
Product Name Fixed Inductors Wirewound Inductor, 4.3Nh, 1.6A, 0402 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1624097-7 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-56N 0402CS-56NXJRW , 0402CS-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details