Wurth Elektronik GmbH & Co. KG Fixed Inductors 744901022

Description
2.2nH Unshielded Thin Film Inductor 440mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Thin Film Inductor 440mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2916-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2916-1-ND
Fixed Inductors 732-2916-1-ND
2.2nH Unshielded Thin Film Inductor 440mA 300mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Thin Film Inductor 440mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-2916-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2916-2-ND
Fixed Inductors 732-2916-2-ND
2.2nH Unshielded Thin Film Inductor 440mA 300mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Thin Film Inductor 440mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-2916-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2916-6-ND
Fixed Inductors 732-2916-6-ND
2.2nH Unshielded Thin Film Inductor 440mA 300mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Thin Film Inductor 440mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-2916-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Surface Mount Inductors - 2567643P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details