Wurth Elektronik GmbH & Co. KG Fixed Inductors 744901030

Description
FIXED IND 3NH 380MA 450 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 3NH 380MA 450 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744901030TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744901030TR-ND
Fixed Inductors 732-744901030TR-ND
FIXED IND 3NH 380MA 450 MOHM SMD

FIXED IND 3NH 380MA 450 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 732-744901030CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744901030CT-ND
Fixed Inductors 732-744901030CT-ND
FIXED IND 3NH 380MA 450 MOHM SMD

FIXED IND 3NH 380MA 450 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 732-744901030DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744901030DKR-ND
Fixed Inductors 732-744901030DKR-ND
FIXED IND 3NH 380MA 450 MOHM SMD

FIXED IND 3NH 380MA 450 MOHM SMD

Buy Now Datasheet
Thin Film Inductor, 3Nh, 0.38A, 0402 Rohs Compliant Wurth Elektronik - 58AK2118 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Inductor, 3Nh, 0.38A, 0402 Rohs Compliant Wurth Elektronik
58AK2118
Thin Film Inductor, 3Nh, 0.38A, 0402 Rohs Compliant Wurth Elektronik 58AK2118
THIN FILM INDUCTOR, 3NH, 0.38A, 0402 ROHS COMPLIANT: YES

THIN FILM INDUCTOR, 3NH, 0.38A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-744901030TR-ND 58AK2118
Product Name Fixed Inductors Thin Film Inductor, 3Nh, 0.38A, 0402 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176787-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details