Wurth Elektronik GmbH & Co. KG Fixed Inductors 744917175

Description
75nH Unshielded Wirewound Inductor 500mA 520mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Wirewound Inductor 500mA 520mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11290-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11290-2-ND
Fixed Inductors 732-11290-2-ND
75nH Unshielded Wirewound Inductor 500mA 520mOhm Max 0603 (1608 Metric)

75nH Unshielded Wirewound Inductor 500mA 520mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Wirewound Inductor, 75Nh, 0.5A, 0603 Rohs Compliant Wurth Elektronik - 75AJ2904 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 75Nh, 0.5A, 0603 Rohs Compliant Wurth Elektronik
75AJ2904
Wirewound Inductor, 75Nh, 0.5A, 0603 Rohs Compliant Wurth Elektronik 75AJ2904
WIREWOUND INDUCTOR, 75NH, 0.5A, 0603 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 75NH, 0.5A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11290-2-ND 75AJ2904
Product Name Fixed Inductors Wirewound Inductor, 75Nh, 0.5A, 0603 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers