Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744873100

Description
Wurth Elektronik 744873100
Request a Quote Datasheet
Description
Wurth Elektronik 744873100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 486507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486507
Surface Mount Inductors 486507
Wurth Elektronik 744873100

Wurth Elektronik 744873100

Supplier's Site
Arrays, Signal Transformers - 732-2349-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2349-1-ND
Arrays, Signal Transformers 732-2349-1-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 36mOhm Max DC Resistance (DCR) - Parallel 3.81A Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 36mOhm Max DC Resistance (DCR) - Parallel 3.81A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2349-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2349-2-ND
Arrays, Signal Transformers 732-2349-2-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 36mOhm Max DC Resistance (DCR) - Parallel 3.81A Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 36mOhm Max DC Resistance (DCR) - Parallel 3.81A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2349-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2349-6-ND
Arrays, Signal Transformers 732-2349-6-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 36mOhm Max DC Resistance (DCR) - Parallel 3.81A Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 36mOhm Max DC Resistance (DCR) - Parallel 3.81A Nonstandard

Buy Now Datasheet
Inductor, 10Uh, 3.81A, 20%, Smd; Product Range Wurth Elektronik - 32T8611 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 3.81A, 20%, Smd; Product Range Wurth Elektronik
32T8611
Inductor, 10Uh, 3.81A, 20%, Smd; Product Range Wurth Elektronik 32T8611
INDUCTOR, 10uH, 3.81A, 20%, SMD; Product Range:WE-DD Series; Inductance, Parallel:10µH; RMS Current, Parallel:3.81A; Saturation Current, Parallel:7.2A; DC Resistance Max, Parallel:0.036ohm; Product Length:12.5mm; Product Width:12.5mmRoHS Compliant: Yes

INDUCTOR, 10uH, 3.81A, 20%, SMD; Product Range:WE-DD Series; Inductance, Parallel:10µH; RMS Current, Parallel:3.81A; Saturation Current, Parallel:7.2A; DC Resistance Max, Parallel:0.036ohm; Product Length:12.5mm; Product Width:12.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486507 732-2349-1-ND 32T8611
Product Name Surface Mount Inductors Arrays, Signal Transformers Inductor, 10Uh, 3.81A, 20%, Smd; Product Range Wurth Elektronik
Inductance Range 20 microH
DCR 0.0240 ohms 0.0360 to ? ohms 0.0360 ohms
Rated DC Current 4870 milliamps 3810 milliamps
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858359 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details