Wurth Elektronik GmbH & Co. KG Fixed Inductors 744916112

Description
12nH Unshielded Wirewound Inductor 1.2A 70mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 1.2A 70mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11232-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11232-2-ND
Fixed Inductors 732-11232-2-ND
12nH Unshielded Wirewound Inductor 1.2A 70mOhm Max 0402 (1006 Metric)

12nH Unshielded Wirewound Inductor 1.2A 70mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Wirewound Inductor, 12Nh, 1.2A, 0402 Rohs Compliant Wurth Elektronik - 75AJ2846 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 12Nh, 1.2A, 0402 Rohs Compliant Wurth Elektronik
75AJ2846
Wirewound Inductor, 12Nh, 1.2A, 0402 Rohs Compliant Wurth Elektronik 75AJ2846
WIREWOUND INDUCTOR, 12NH, 1.2A, 0402 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 12NH, 1.2A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11232-2-ND 75AJ2846
Product Name Fixed Inductors Wirewound Inductor, 12Nh, 1.2A, 0402 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 1-2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-8N2 0201CT-8N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details