1.65nH Unshielded Wirewound Inductor 1.6A 4mOhm Max Nonstandard
1.65nH Unshielded Wirewound Inductor 1.6A 4mOhm Max Nonstandard
1.65nH Unshielded Wirewound Inductor 1.6A 4mOhm Max Nonstandard
Wurth Elektronik 744910016
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-6184-2-ND | 486942 |
| Product Name | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Air | |
| Configuration | Fixed |