Wurth Elektronik GmbH & Co. KG Arrays, Signal Transformers 7448991082

Description
Shielded 2 Coil Inductor Array Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 46mOhm DC Resistance (DCR) - Parallel 4.7A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 46mOhm DC Resistance (DCR) - Parallel 4.7A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 732-13373-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-13373-2-ND
Arrays, Signal Transformers 732-13373-2-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 46mOhm DC Resistance (DCR) - Parallel 4.7A Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 46mOhm DC Resistance (DCR) - Parallel 4.7A Nonstandard

Buy Now Datasheet
Coupled Inductor, 8.2Uh, 4.7A; Product Range Wurth Elektronik - 28AH8235 - Newark, An Avnet Company
Chicago, IL, United States
Coupled Inductor, 8.2Uh, 4.7A; Product Range Wurth Elektronik
28AH8235
Coupled Inductor, 8.2Uh, 4.7A; Product Range Wurth Elektronik 28AH8235
COUPLED INDUCTOR, 8.2UH, 4.7A; Product Range:WE-MCRI Series; Inductance, Parallel:8.2µH; RMS Current - Parallel:4.7A; Saturation Current - Parallel:11.3A; Coupled Inductor Case:11mm x 10mm x 4mm; DC Resistance Max - RoHS Compliant: Yes

COUPLED INDUCTOR, 8.2UH, 4.7A; Product Range:WE-MCRI Series; Inductance, Parallel:8.2µH; RMS Current - Parallel:4.7A; Saturation Current - Parallel:11.3A; Coupled Inductor Case:11mm x 10mm x 4mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-13373-2-ND 28AH8235
Product Name Arrays, Signal Transformers Coupled Inductor, 8.2Uh, 4.7A; Product Range Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.0460 to ? ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details