Wurth Elektronik GmbH & Co. KG Fixed Inductors 744917211

Description
110nH Unshielded Wirewound Inductor 440mA 580mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
110nH Unshielded Wirewound Inductor 440mA 580mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11294-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11294-2-ND
Fixed Inductors 732-11294-2-ND
110nH Unshielded Wirewound Inductor 440mA 580mOhm Max 0603 (1608 Metric)

110nH Unshielded Wirewound Inductor 440mA 580mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Wirewound Inductor, 110Nh, 0.44A, 0603 Rohs Compliant Wurth Elektronik - 75AJ2907 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 110Nh, 0.44A, 0603 Rohs Compliant Wurth Elektronik
75AJ2907
Wirewound Inductor, 110Nh, 0.44A, 0603 Rohs Compliant Wurth Elektronik 75AJ2907
WIREWOUND INDUCTOR, 110NH, 0.44A, 0603 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 110NH, 0.44A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11294-2-ND 75AJ2907
Product Name Fixed Inductors Wirewound Inductor, 110Nh, 0.44A, 0603 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-025 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details