Wurth Elektronik GmbH & Co. KG Fixed Inductors 744917172

Description
72nH Unshielded Wirewound Inductor 550mA 420mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
72nH Unshielded Wirewound Inductor 550mA 420mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11289-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11289-2-ND
Fixed Inductors 732-11289-2-ND
72nH Unshielded Wirewound Inductor 550mA 420mOhm Max 0603 (1608 Metric)

72nH Unshielded Wirewound Inductor 550mA 420mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Wirewound Inductor, 72Nh, 0.55A, 0603 Rohs Compliant Wurth Elektronik - 75AJ2903 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 72Nh, 0.55A, 0603 Rohs Compliant Wurth Elektronik
75AJ2903
Wirewound Inductor, 72Nh, 0.55A, 0603 Rohs Compliant Wurth Elektronik 75AJ2903
WIREWOUND INDUCTOR, 72NH, 0.55A, 0603 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 72NH, 0.55A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11289-2-ND 75AJ2903
Product Name Fixed Inductors Wirewound Inductor, 72Nh, 0.55A, 0603 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2567631 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details