90nH Unshielded Wirewound Inductor 30A 1.21mOhm Max Nonstandard
90nH Unshielded Wirewound Inductor 30A 1.21mOhm Max Nonstandard
90nH Unshielded Wirewound Inductor 30A 1.21mOhm Max Nonstandard
INDUCTOR, 90NH, 359MHZ, 30A, 20% ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1683230P | 1683230 | 732-11526-2-ND | 33AC1347 |
| Product Name | Leaded Inductors | Leaded Inductors | Fixed Inductors | Inductor, 90Nh, 359Mhz, 30A, 20% Rohs Compliant Wurth Elektronik |
| Inductance Range | 0.0900 microH | |||
| DCR | 0.0012 ohms | 0.0012 ohms | ||
| Rated DC Current | 30000 milliamps | |||
| Testing Frequency | 100000 kHz | 100000 kHz | 100000 kHz | |
| Standards and Certifications | RoHS | RoHS | RoHS |