Shielded 2 Coil Inductor Array 14.4µH Inductance - Connected in Series 3.6µH Inductance - Connected in Parallel 53mOhm Max DC Resistance (DCR) - Parallel 2.3A Nonstandard
Shielded 2 Coil Inductor Array 14.4µH Inductance - Connected in Series 3.6µH Inductance - Connected in Parallel 53mOhm Max DC Resistance (DCR) - Parallel 2.3A Nonstandard
Shielded 2 Coil Inductor Array 14.4µH Inductance - Connected in Series 3.6µH Inductance - Connected in Parallel 53mOhm Max DC Resistance (DCR) - Parallel 2.3A Nonstandard
COUPLED INDUCTOR, 3.6UH, 2.3A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-3709-2-ND | 75AJ2808 |
| Product Name | Arrays, Signal Transformers | Coupled Inductor, 3.6Uh, 2.3A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Inductance Tolerance | 30 (+/- %) | |
| DCR | 0.0530 to ? ohms |